Anti-Seize Technology POLY-TEMP® MD PTFE Tape — Medium Density 1/2" x 260" - POP Fish Bowl 16030F

Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste thread-sealing compounds, never dries out, no mess, no dripping, easy to apply. UL Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.
Description
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste thread-sealing compounds, never dries out, no mess, no dripping, easy to apply. UL Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
POLY-TEMP® MD PTFE Tape — Medium Density 1/2
Franklin Park, IL, USA
POLY-TEMP® MD PTFE Tape — Medium Density 1/2" x 260" - POP Fish Bowl
16030F
POLY-TEMP® MD PTFE Tape — Medium Density 1/2" x 260" - POP Fish Bowl 16030F
Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® MD PTFE Tape. Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste thread-sealing compounds, never dries out, no mess, no dripping, easy to apply. UL Recognized Component. Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Not flimsy like economy tapes Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi Allergen Certification: Click here to see the certification letter on this product. POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Fish Bowl includes 30 rolls of our 1/2" x 260" POLY-TEMP® MD PTFE Tape.

Our most-popular thread seal tape, Poly-Temp® MD is made from 100% pure PTFE resins. Its medium density allows it to be used as a general-purpose thread seal tape in most applications. May be used on all types of pipes and most services. More economical than most paste thread-sealing compounds, never dries out, no mess, no dripping, easy to apply. UL Recognized Component.

Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals.

Features and Benefits:

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Not flimsy like economy tapes
  • Easy to apply and handle
  • Made with resins compliant with FDA 21 CFR 177.1550
  • Meets MIL-T-27730A
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

Allergen Certification: Click here to see the certification letter on this product.

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 16030F
Product Name POLY-TEMP® MD PTFE Tape — Medium Density 1/2" x 260" - POP Fish Bowl
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Thread Seal Tapes 7420I-C -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials of Construction Plastic / Polymer; Fluoropolymer (Teflon)
Width 0.5000 inches (12.7 mm)
View Details
PTFE Pipe Thread Tape - Style 9700 - Phelps Industrial Products
Phelps Industrial Products
Specs
Color White
Thickness 0.0030 inches (0.0762 mm)
Temperature Resistance -240 to 260 C (-400 to 500 F)
View Details