Anti-Seize Technology LOW DENSITY PTFE Tape — 1/2" x 520" - POP Fish Bowl 26135F

Description
Fish Bowl includes 30 rolls of our 1/2" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of premium Poly-Temp® tapes. Still made with virgin PTFE (Polytetrafluoroethy lene), this tape remains flexible, is a thread sealant for all services, chemically inert, non-hardening, and withstands temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.
Description
Fish Bowl includes 30 rolls of our 1/2" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of premium Poly-Temp® tapes. Still made with virgin PTFE (Polytetrafluoroethy lene), this tape remains flexible, is a thread sealant for all services, chemically inert, non-hardening, and withstands temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
LOW DENSITY PTFE Tape — 1/2
Franklin Park, IL, USA
LOW DENSITY PTFE Tape — 1/2" x 520" - POP Fish Bowl
26135F
LOW DENSITY PTFE Tape — 1/2" x 520" - POP Fish Bowl 26135F
Fish Bowl includes 30 rolls of our 1/2" x 520" LOW DENSITY PTFE Tape. More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of premium Poly-Temp® tapes. Still made with virgin PTFE (Polytetrafluoroethy lene), this tape remains flexible, is a thread sealant for all services, chemically inert, non-hardening, and withstands temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals. Features and Benefits: Thread sealant for all services Lubricates threads for easy assembly Chemically inert, non-toxic Easy to apply and handle Made with resins compliant with FDA 21 CFR 177.1550 Meets MIL-T-27730A More durable and more PTFE for positive sealing Temperatures from -400° to 550°F (-240° to 287°C) Pressures up to 10000 psi POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Fish Bowl includes 30 rolls of our 1/2" x 520" LOW DENSITY PTFE Tape.

More economically suited for some markets, Low Density PTFE thread seal tape compliments our line of premium Poly-Temp® tapes. Still made with virgin PTFE (Polytetrafluoroethylene), this tape remains flexible, is a thread sealant for all services, chemically inert, non-hardening, and withstands temperature ranges between -400° to 500°F (-240° to 260°C). It is compatible with all pipe materials without exception, forms a permanent seal for the life of the connection, and is recommended for all pipe sizes (larger thread sizes require more wraps). Meets MIL-T-27730A Poly-Temp® Thread Seal Tapes are 100% PTFE from the highest quality resins available. This universal thread sealant can be used on all types of metal or plastic pipe connections and effectively seal a vast array of chemicals.

Features and Benefits:

  • Thread sealant for all services
  • Lubricates threads for easy assembly
  • Chemically inert, non-toxic
  • Easy to apply and handle
  • Made with resins compliant with FDA 21 CFR 177.1550
  • Meets MIL-T-27730A
  • More durable and more PTFE for positive sealing
  • Temperatures from -400° to 550°F (-240° to 287°C)
  • Pressures up to 10000 psi

POLY-TEMP® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Thread Tapes
Product Number 26135F
Product Name LOW DENSITY PTFE Tape — 1/2" x 520" - POP Fish Bowl
Materials of Construction Fluoropolymer (Teflon)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Thread Seal Tape -  - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Materials of Construction Plastic / Polymer
Color White
View Details
Teflon Pipe Thread Tape - 700000001 - Suttner America Company
Specs
Color White
Width 0.5000 inches (12.7 mm)
View Details