Shiu Li Technology Co., Ltd Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| LiPOLY AT900A is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 0.9W/m*K. The thermal conductivity and stickiness will increase when temperature and... | |
| LiPOLY AT900C is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 1.2W/m*K. The thermal conductivity and stickiness will increase when temperature and... | |
| LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability... | |
| LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The... |