Shiu Li Technology Co., Ltd Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Product Name Notes
LiPOLY AT900A is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 0.9W/m*K. The thermal conductivity and stickiness will increase when temperature and...
LiPOLY AT900C is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 1.2W/m*K. The thermal conductivity and stickiness will increase when temperature and...
LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability...
LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The...