Shiu Li Technology Co., Ltd Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| LiPOLY AT900A is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 0.9W/m*K. The thermal conductivity and stickiness will increase when temperature and... | |
| LiPOLY AT900C is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 1.2W/m*K. The thermal conductivity and stickiness will increase when temperature and... | |
| LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability... | |
| LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The... | |
| LiPOLY’s ST6000 is a UL thermally conductive tape with high-temperature heat resistance. The thermal conductivity is 1.8W/m*K. The stickiness and strength of the thermal tape will increase when temperatures and... |