GLT Products (Great Lakes Textiles, Inc.) Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Sale price: $10.50/roll. Minimum order of 100 rolls. FOB Solon, Ohio. Once inventory is gone, this item will no longer be available. Contact our sales team today at 1-800-874-1748 to... | |
| A self-sealing lap tape for use in temperature extremes. Coated on both faces with cold weather acrylic adhesive formulation combining superior quick stick with excellent adhesion performance down to -17°F... | |
| An extremely thin, strong, clear polypropylene film tape with an exceptionally aggressive rubber based adhesive. Excellent resistance to heat, cold and water. Applications: Sealing cartons, wrapping insulation rolls, etc. Thickness:... | |
| Corner Bead Tape is a combination of metal and paper wallboard and is used in conjunction with a joint compound to conceal inside and outside corners of ductwork insulation. This... | |
| Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43... | |
| Fiberglass lagging tape knitted style 3281 with a two way stretch. Perfect for covering irregularities and corners. Specifications: Thread count: 15 x 13.5 Weight: 9.0 oz/sq yd 0.015" thick Break... | |
| Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as... | |
| FSK Facing rolls are an uncoated, flame resistant aluminum foil/fiberglass scrim/Kraft lamination used for facing thermal insulation. Scrim: 2 x 3/sq.in. (2.5 x 2.5 cm). Tridirectional pattern. Application: Vapor barrier... | |
| FSK facing tape that is tridirectionally reinforced with fiberglass scrim, UL listed foil/scrim/Kraft lamination. Coated with a special cold weather acrylic adhesive system. Combines high quick stick at normal temperatures... | |
| FSK tape with die-cut disks and squares on release paper liner for ease of application. UL listed material with 2 x 3/sq. in. (2.5 x 2.5 cm) diagonal reinforced foil/scrim/Kraft... | |
| Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with... | |
| Manufactured of 100% fiberglass yarn to ensure flame retardancy, insulating protection and durability. Resistant to high temperatures and is easy to handle, cut and sew. Features: Thread Count 56 x... | |
| Manufactured of 100% fiberglass yarn to ensure flame retardancy, insulating protection and durability. Resistant to high temperatures and is easy to handle, cut and sew. Lagging tapes and fabrics are... | |
| Next Generation ASJ is a flexible white polypropylene/scrim/ foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications,... | |
| Pre-cut disks on a release paper liner. UL listed material and diagonally reinforced. White foil/scrim/Kraft lamination. 500 per roll. With special cold weather adhesive system. Application: Vapor seal over washers... | |
| These glass products are used as thermal insulation on tubing for personal protection and gasketing for applications up to 1,000º F. The heavy wall construction provides greater insulating value and... | |
| Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. | |
| Woven edge tape is available in thicknesses of 1/32", 1/16", 1/8" and ¼". Widths from 1" to 12". These tapes are used with fiberglass lagging cloth as an edging for... | |
| Sale price: $9.00/roll 16 rolls per case For seaming vinyl faced insulation products. Special Promo Price: $9.00/roll Once inventory is gone, the item will no longer be available. For more... |