GLT Products (Great Lakes Textiles, Inc.) Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| A high strength aluminum foil coated with special cold weather acrylic adhesive system that combines quick stick at normal temperatures with low temperature performance at freezing (32°F / 0°C).The foil... | |
| A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity. | |
| A high strength aluminum foil tape with a higher tack, special cold weather acrylic adhesive system. Combines extremely high quick stick at normal temperatures with superior performance at low temperatures... | |
| A tridirectionally reinforced, hand tearable, expanded polyethylene foil coated with acrylic adhesive. Exhibits quick stick at high and low temperatures. Resistant to moisture, and high humidity. Application: Vapor seal for... | |
| A zero permeability, all-weather, multi-layered laminate coated with an aggressive cold weather acrylic adhesive, superior resistance to weathering, mold, UV and extreme environmental conditions. Designed for use as a vapor... | |
| An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass... | |
| Heavy duty, high strength aluminum foil with specially formulated acrylic adhesive system. Materials are guaranteed to meet or exceed UL-181A-P and UL-181B-FX, assuring against flame conduction. Applications: Vapor sealing sheet... | |
| High strength foil, coated with a high temperature acrylic adhesive system. Bonds well to provide an excellent vapor seal. Combines quick stick at normal temperatures with low temperature performance down... | |
| Nashua 324A Cold Weather Premium Foil Tape is a cold weather, premium grade, printed aluminum foil tape (with liner) used for HVAC applications. It is recommended for use on UL... | |
| Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. |