GLT Products (Great Lakes Textiles, Inc.) ASJ Facing Tape 19947

Description
Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release liner. Special cold weather acrylic adhesive system. Combines quick stick at normal temperatures with low temperature performance down to -25°F (-32°C). Application: Closure system and vapor seal on all ASJ faced duct and piping systems Thickness: 10.5 mils (exclusive of liner) Widths: 2, 3, 4, 5 inches (5.1, 7.6, 10.2, 12.7 cm) Length: 50 yards (46 m) on 3 inch (7.6 cm) core
Datasheet
Description
Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release liner. Special cold weather acrylic adhesive system. Combines quick stick at normal temperatures with low temperature performance down to -25°F (-32°C). Application: Closure system and vapor seal on all ASJ faced duct and piping systems Thickness: 10.5 mils (exclusive of liner) Widths: 2, 3, 4, 5 inches (5.1, 7.6, 10.2, 12.7 cm) Length: 50 yards (46 m) on 3 inch (7.6 cm) core
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASJ Facing Tape 19947
Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release liner. Special cold weather acrylic adhesive system. Combines quick stick at normal temperatures with low temperature performance down to -25°F (-32°C). Application: Closure system and vapor seal on all ASJ faced duct and piping systems Thickness: 10.5 mils (exclusive of liner) Widths: 2, 3, 4, 5 inches (5.1, 7.6, 10.2, 12.7 cm) Length: 50 yards (46 m) on 3 inch (7.6 cm) core

Jacketing material consisting of high intensity white foil/scrim/Kraft lamination with 4 x 4/sq.in. (2.5 x 2.5 cm) tridirectional scrim reinforcement. The composite is coated on the plain foil side with an aggressive high tack adhesive and self-wound on a 42 lb. differential release liner. Special cold weather acrylic adhesive system. Combines quick stick at normal temperatures with low temperature performance down to -25°F (-32°C).

Application: Closure system and vapor seal on all ASJ faced duct and piping systems

Thickness: 10.5 mils (exclusive of liner)

Widths: 2, 3, 4, 5 inches (5.1, 7.6, 10.2, 12.7 cm)

Length: 50 yards (46 m) on 3 inch (7.6 cm) core

Supplier's Site Datasheet

Technical Specifications

  GLT Products (Great Lakes Textiles, Inc.)
Product Category Specialty Tapes
Product Number 19947
Product Name ASJ Facing Tape
Adhesive Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Silica
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 13 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
Industrial Tape - 626-20 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Aluminum
Thickness 0.0200 inches (0.5080 mm)
View Details