GLT Products (Great Lakes Textiles, Inc.) Datasheets for Thermal Insulating Tapes

Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more

Product Name Notes
A high strength aluminum foil tape coated with a cold weather acrylic adhesive system. Combines high quick stick at normal temperatures with excellent performance at low temperatures and high humidity.
A self-sealing lap tape for use in temperature extremes. Coated on both faces with cold weather acrylic adhesive formulation combining superior quick stick with excellent adhesion performance down to -17°F...
A tridirectionally reinforced, hand tearable, expanded polyethylene foil coated with acrylic adhesive. Exhibits quick stick at high and low temperatures. Resistant to moisture, and high humidity. Application: Vapor seal for...
A zero permeability, all-weather, multi-layered laminate coated with an aggressive cold weather acrylic adhesive, superior resistance to weathering, mold, UV and extreme environmental conditions. Designed for use as a vapor...
An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass...
An extremely thin, strong, clear polypropylene film tape with an exceptionally aggressive rubber based adhesive. Excellent resistance to heat, cold and water. Applications: Sealing cartons, wrapping insulation rolls, etc. Thickness:...
Corner Bead Tape is a combination of metal and paper wallboard and is used in conjunction with a joint compound to conceal inside and outside corners of ductwork insulation. This...
Exceptionally rugged fabric that stands up to abrasive, high-heat environments. Applications include expansion joints, hose covering, conveyor belting and cable insulation. Thread Count 56 x 54 Weight (oz/sq yd) 9.43...
Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as...
FSK Facing rolls are an uncoated, flame resistant aluminum foil/fiberglass scrim/Kraft lamination used for facing thermal insulation. Scrim: 2 x 3/sq.in. (2.5 x 2.5 cm). Tridirectional pattern. Application: Vapor barrier...
FSK tape with die-cut disks and squares on release paper liner for ease of application. UL listed material with 2 x 3/sq. in. (2.5 x 2.5 cm) diagonal reinforced foil/scrim/Kraft...
High strength foil, coated with a high temperature acrylic adhesive system. Bonds well to provide an excellent vapor seal. Combines quick stick at normal temperatures with low temperature performance down...
Next Generation ASJ is a flexible white polypropylene/scrim/ foil lamination coated with a cold weather solvent acrylic pressure sensitive adhesive. Easily applies and excels in demanding temperature and humidity applications,...
Pre-cut disks on a release paper liner. UL listed material and diagonally reinforced. White foil/scrim/Kraft lamination. 500 per roll. With special cold weather adhesive system. Application: Vapor seal over washers...
Specially formulated vinyl film coated with a rubber based adhesive. Bonds well to PVC fittings. Resistant to moisture, acids, alkalis, and oils, and is highly abrasion resistant. Available in brilliant...
Strapping tape is a natural color polyester film backed tape, reinforced with continuous fiberglass yarn filaments. It has a very aggressive rubber/resin blend adhesive system and split resistant polyester backing.
These glass products are used as thermal insulation on tubing for personal protection and gasketing for applications up to 1,000º F. The heavy wall construction provides greater insulating value and...
Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern.
Sale price: $9.00/roll 16 rolls per case For seaming vinyl faced insulation products. Special Promo Price: $9.00/roll Once inventory is gone, the item will no longer be available. For more...