GLT Products (Great Lakes Textiles, Inc.) Lagging Tape Knitted Style 3281 20661

Description
Fiberglass lagging tape knitted style 3281 with a two way stretch. Perfect for covering irregularities and corners. Specifications: Thread count: 15 x 13.5 Weight: 9.0 oz/sq yd 0.015" thick Break Strength (Warp): 70 Fiberglass content: 100% Width range: 1-8 inches Available in 25 yard rolls. Supplied in 2", 3", 4", and 6" widths Meets military spec. MIL-C-20079F and MIL-I-24244
Datasheet
Description
Fiberglass lagging tape knitted style 3281 with a two way stretch. Perfect for covering irregularities and corners. Specifications: Thread count: 15 x 13.5 Weight: 9.0 oz/sq yd 0.015" thick Break Strength (Warp): 70 Fiberglass content: 100% Width range: 1-8 inches Available in 25 yard rolls. Supplied in 2", 3", 4", and 6" widths Meets military spec. MIL-C-20079F and MIL-I-24244
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lagging Tape Knitted Style 3281 - 20661 - GLT Products (Great Lakes Textiles, Inc.)
Solon, OH, USA
Lagging Tape Knitted Style 3281
20661
Lagging Tape Knitted Style 3281 20661
Fiberglass lagging tape knitted style 3281 with a two way stretch. Perfect for covering irregularities and corners. Specifications: Thread count: 15 x 13.5 Weight: 9.0 oz/sq yd 0.015" thick Break Strength (Warp): 70 Fiberglass content: 100% Width range: 1-8 inches Available in 25 yard rolls. Supplied in 2", 3", 4", and 6" widths Meets military spec. MIL-C-20079F and MIL-I-24244

Fiberglass lagging tape knitted style 3281 with a two way stretch. Perfect for covering irregularities and corners.

Specifications:

  • Thread count: 15 x 13.5
  • Weight: 9.0 oz/sq yd
  • 0.015" thick
  • Break Strength (Warp): 70
  • Fiberglass content: 100%
  • Width range: 1-8 inches
  • Available in 25 yard rolls.
  • Supplied in 2", 3", 4", and 6" widths
  • Meets military spec. MIL-C-20079F and MIL-I-24244
Supplier's Site Datasheet

Technical Specifications

  GLT Products (Great Lakes Textiles, Inc.)
Product Category Specialty Tapes
Product Number 20661
Product Name Lagging Tape Knitted Style 3281
Width 8 to 1 inches (203 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Rayon Fabric Tape - 4549 - Budnick Converting, Inc.
Specs
Materials of Construction Cloth / Fabric
Adhesive Uncoated Cloth
Thickness 0.0122 inches (0.3099 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 09 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details