BREN Inc. Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| A polyester (Mylar® type) material for small-character stencils (under 1/4") and fine-detail cuts. Produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our... | |
| A polyester (Mylar® type) material which produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a kraft... | |
| A unique combination of magnetic vinyl, as is used for magnetic vehicle signs. With a heavy backing, Mag-Cut™ adhesive holds the magnetic vinyl in place while the cuts are made. | |
| Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper... | |
| This high-performance vinyl is the top-of-the-line choice for long duration and extreme applications. Constructed of 2-mil cast vinyl, with a high-gloss surface, Ultra-Color™ has a strong, permanent adhesive which is... | |
| This highly-conformable stencil and masking material is constructed of a 3.2-mil, matte-surface, calendered vinyl with our ultra-removable/repo sitionable adhesive, on a heavy paper liner. VMask™ produces stencils and masks which... |