BREN Inc. Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| A polyester (Mylar® type) material for small-character stencils (under 1/4") and fine-detail cuts. Produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our... | |
| A polyester (Mylar® type) material which produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a kraft... | |
| A premium, reusable, general-purpose stencil material. Ultra-Cut II is a clay-coated polyethylene, bonded to our ultra-removable/repo sitionable, light-tack adhesive applied to a heavy backing. This 8.5-mil semi-rigid plastic conforms easily... | |
| A unique combination of magnetic vinyl, as is used for magnetic vehicle signs. With a heavy backing, Mag-Cut™ adhesive holds the magnetic vinyl in place while the cuts are made. | |
| An engineering-grade vinyl enclosed-lens retroreflective sheeting, conforming to all requirements of ASTM D 4956 Type I specification. Ideal for permanent or temporary traffic control devices and other types of safety... | |
| Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper... | |
| This high-performance vinyl is the top-of-the-line choice for long duration and extreme applications. Constructed of 2-mil cast vinyl, with a high-gloss surface, Ultra-Color™ has a strong, permanent adhesive which is... | |
| This highly-conformable stencil and masking material is constructed of a 3.2-mil, matte-surface, calendered vinyl with our ultra-removable/repo sitionable adhesive, on a heavy paper liner. VMask™ produces stencils and masks which... | |
| This synthetic stencil board material is a high-density, 10-mil, opaque plastic, attached to a heavy backing; ready for cutting. SSB-Cut™ cuts clean and easy, with the BREN cutting system and... |