BREN Inc. Intermediate Marking Film Pro-Color™

Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.
Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Suppliers

Company
Product
Description
Supplier Links
Intermediate Marking Film - Pro-Color™ - BREN Inc.
College Grove, TN, USA
Intermediate Marking Film
Pro-Color™
Intermediate Marking Film Pro-Color™
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Supplier's Site

Technical Specifications

  BREN Inc.
Product Category Specialty Tapes
Product Number Pro-Color™
Product Name Intermediate Marking Film
Application Masking Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Static Polyimide Film Tape - 5419 - Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer
Adhesive Polyimide
Thickness 0.0027 inches (0.0686 mm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 10 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details