ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
850
900
950
1000
1050
1100
1140
1150
1160
1170
1180
1190
1195
1196
1197
1198
1199
1200
1201
1202
1203
1204
1205
1206
1207
1210
1220
1230
1240
1250
1260
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 5.69K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.69K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.97K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.97K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.97K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 569 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 569 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 58.3 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 58.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 58.3K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 583 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 583 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 583K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 583K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.5% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.12K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.12K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.12K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.12K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.26K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.26K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.26K Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.2 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.2K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 612 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 612 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 612K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 612K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 612K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 62.6 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 62.6 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 62.6 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 62.6K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 62.6K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 626 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 626 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 626K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 626K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 626K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 642 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 642 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 642 Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |