Ashland Conveyor Products Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Kneebraces provide added structural support between the conveyor and floor support. Recommended for use with nose-over units, supports with casters, or free standing conveyors. Includes kneebrace, bracket, and hardware. | |
| Multitier supports provide support for multi-level conveyor runs. Multitier supports may be used with all gravity skatewheel and gravity roller conveyor. Kneebraces are included to provide extra stability. Assembly required. | |
| The H50 5000 lb. capacity H-Stand support may be used with gravity roller conveyor (4" frames). The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs... | |
| The LP25 2500 lb. capacity low profile supports are individual supports shipped in pairs. They may be used with all gravity and power belt conveyor (drive to floor clearance required). |
| << Prev |