Ashland Conveyor Products Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Adjustable height tripod stands may be used with straight or curved sections of skatewheel and 11F roller conveyors. They are easily adjustable and very portable. Shipped unassembled | |
| Ceiling Hanger Ceiling hangers provide a safe means of providing higher elevation than floor supports. Also floor space can more readily be utilized. Ceiling hangers may be used with all... | |
| Ceiling hangers provide a safe means of providing higher elevation than floor supports. Also floor space can more readily be utilized. Ceiling hangers may be used with all conveyors. Conveyor... | |
| The 3H30 3,000 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2" and 3-1/2" frames), and power belt conveyor. The H-Stand is used for permanent,... | |
| The 4H30 3,000 lb. capacity H-Stand support may be used with gravity roller conveyor (4" frames). The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs... | |
| The H15 1500 lb. capacity H-Stand support may be used with gravity skatewheel, gravity roller conveyor (2-1/2" and 3-1/2" frames), and power belt conveyor. The H-Stand is used for permanent,... | |
| The H50 5000 lb. capacity H-Stand support may be used with gravity roller conveyor (4" frames). The H-Stand is used for permanent, as opposed to portable, conveyor installations. Single legs... |
| Next >> |