Ashland Conveyor Products Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| > The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. | |
| 4x7 90 2-1/2x11 3 39BF | |
| 4x7 90 2-1/2x11 3 43BF | |
| 4x7 90 2-1/2x11 3 47BF | |
| 4x7 90 2-1/2x11 3 51BF | |
| 4x7 90 2-5/8x7 3 39BF | |
| 4x7 90 2-5/8x7 3 43BF | |
| 4x7 90 2-5/8x7 3 47BF | |
| 4x7 90 2-5/8x7 3 51BF | |
| Ashland's Telescoping Conveyors are durable, low maintenance products designed to reduce the time and effort required to hand load and unload trailers. Unlike expanding or flexible conveyors, the centerline distance... | |
| Ashland's Telescoping Conveyors are durable, low maintenance products designed to reduce the time and effort required to hand load and unload trailers. Unlike expanding or flexible conveyors, the enterline distance... | |
| Ball transfer units are used where product must change direction or at an intersection of two conveyors. Table assemblies are designed to match-up with 1.9" diameter roller conveyor frames. For... | |
| D2698 rollers set high in frame, and butt plate couplings. | |
| For existing conveyors, the drop-in insert plate design allows for the removal of rollers and ball assembly insert plates to be "dropped-in" and bolted, applies to 1.9" & 1-3/8" roller... | |
| Gravity Skatewheel Conveyor is used to transport lightweight packages or for operation that required lightweight sections. Primarily they are used in shipping departments, stocking areas, assembly lines, etc. Hook & | |
| Pop-Out Brackets are used when placing a belt conveyor adjacent to other conveyors or equipment. The bracket and roller assembly allow the roller to "pop-out" if an object becomes entangled... | |
| RBI190 30B 19-3 RC 3/4A3 60 | |
| RBI190 30B 24-3 RC 3/4A3 60 | |
| RBI190 30B 29-3 RC 3/4A3 60 | |
| RBI190 30B 34-3 RC 3/4A3 60 | |
| RBI190 30B 39-3 RC 3/4A3 60 | |
| RBI190 30B 44-3 RC 3/4A3 60 | |
| RBI190 30B 49-3 RC 3/4A3 60 | |
| RBI190 30B 54-3 RC 3/4A3 60 | |
| Roller Conveyor with 2-1/2"x1"x1/8" aluminum channel frame, and 1-3/8" O.D. x 18 gauge aluminum rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x1/8" aluminum channel frame, and 1-3/8" O.D. x 18 gauge aluminum rollers set high in frame, and hook & rod couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge galvanized steel channel frame, and 1-3/8" O.D. x 18 gauge galvanized steel rollers set high in frame, and hook & rod couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 1-3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 1-3/8" O.D. x 18 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 3/4" O.D. x 20 gauge plain steel rollers set low in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x1/8" aluminum channel frame, with 1.9" O.D. x 16 gauge aluminum rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x1/8" aluminum channel frame, with 1.9" O.D. x 16 gauge aluminum rollers set high in frame, and butt plate couplings | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1-3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 12 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 16 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 9 gauge plain steel rollers rollers set high in frame, and butt plate couplings | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 9 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 2-1/2" O.D. x 14 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-1/2" O.D. x 11 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-1/2" O.D. x 11 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-5/8" O.D. x 7 gauge plain rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-5/8" O.D. x 7 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge plain steell rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-5/8" O.D. x 7 gauge plain rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-5/8" O.D. x 7 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Skatewheel Spurs are used to divert products from one conveying line to another. Straight spurs are listed at 30 and 45 degrees. Curved spurs are listed in 90 degrees only. | |
| The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. | |
| The Model RBI190 incline conveyor allows movement of cartons, boxes, etc., floor-to-floor in either direction. The roller bed provides a higher capacity and can also be used to increase elevation... | |
| The Model SB350 slider bed conveyor provides a low cost smooth conveying surface which may be used for many applications such as: Assembly Packing Sorting Testing | |
| The Model SB400 slider bed conveyor provides a low cost smooth conveying surface which may be used for many applications such as: Packing Inspecting Sorting Testing | |
| The Model SBI350 incline conveyor provides a smooth conveying surface and allows movement of cartons, boxes, etc., floor-to-floor in either direction. It can also be used to increase elevation in... |