Ashland Conveyor Products Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| Conveyor Belt Information Multi-Purpose Rubber Belt has a White, Urethane compound cover. This belt will work with very small pulleys. Excellent resistance to animal fat, oils, acid, juices, greases, and... | |
| BFG6X100 Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior... | |
| Check-Out Counter Belt has a black, PVC compound cover. The 2-ply polyester construction allows this belt to lay flat and run quieter. The belt glides over slider bed conveyors and... | |
| For installation of RS125J lacing. The RSC187-12 lacing installation tool holds fasteners securley in alignment and guides staples as they are driven. The RSC187-12 installs two staples simultaneously for fast... | |
| For tensioning belts 18-24 inches. Specially designed steel clamps draw both belt ends together and hold them in perfect alignment to simplify splicing. Each rod accommodates up to 22" of... | |
| For tensioning belts 30-36 inches. Specially designed steel clamps draw both belt ends together and hold them in perfect alignment to simplify splicing. Each rod accommodates up to 22" of... | |
| For tensioning belts up to 16 inches. Specially designed steel clamps draw both belt ends together and hold them in perfect alignment to simplify splicing. Each rod accommodates up to... | |
| General Purpose Belt has a black, smooth, PVC cover. The single-ply belt is strong, cut resistant, and stretches less than 2%. This belt may be used for general conveying applications... | |
| Here is the easy-to-use, lightweight and sturdy belt clamp. Specially designed for the cramped confines of underground mines. With a load capacity up to three tons when used with two... | |
| Lacing allows the belt ends to be connected and disconnected as opposed to an “endless” belt which is spliced. Application: Low profile, does not require special installation tools | |
| Lacing allows the belt ends to be connected and disconnected as opposed to an “endless” belt which is spliced. Application: Low profile, good for package handling | |
| Lacing allows the belt ends to be connected and disconnected as opposed to an “endless” belt which is spliced. Application: Well suited for conveying heavy or abrasive product | |
| Multi-Purpose Rubber Belt has a White, Buna-N compound cover. The high-tensile and non-absorbing polyester fabric eliminates dry-rot, mildew, and deterioration. This is a low stretch belt that offers superior tracking... | |
| Multi-Purpose Rubber Belt has a White, Urethane compound cover. This belt will work with very small pulleys. Excellent resistance to animal fat, oils, acid, juices, greases, and is FDA/USDA approved. | |
| Rough Top Belt has a SBR compound cover. The black, 2-ply construction is ideal in minimizing product movement or for use with incline conveyors. This belt may be used for... | |
| Severe Incline Belt has an extra thick tan gum rubber cover. It is non-marling and abrasion resistant. The soft rubber cover has a diamond pattern and will convey some products... | |
| The RTBS is a hand operated tool used for quick and clean removal of rough top from conveyor belting for lacing installation. |