Ashland Conveyor Products Datasheets for Unit Handling Conveyors
Unit handling conveyors are designed to handle packages, pallets, or any other unit format. They are used to transport large, discrete items that can be handled independently.
Unit Handling Conveyors: Learn more
| Product Name | Notes |
|---|---|
| > The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. | |
| 4x7 90 2-1/2x11 3 39BF | |
| 4x7 90 2-1/2x11 3 43BF | |
| 4x7 90 2-1/2x11 3 47BF | |
| 4x7 90 2-1/2x11 3 51BF | |
| 4x7 90 2-5/8x7 3 39BF | |
| 4x7 90 2-5/8x7 3 43BF | |
| 4x7 90 2-5/8x7 3 47BF | |
| 4x7 90 2-5/8x7 3 51BF | |
| Ashland's Telescoping Conveyors are durable, low maintenance products designed to reduce the time and effort required to hand load and unload trailers. Unlike expanding or flexible conveyors, the centerline distance... | |
| Ashland's Telescoping Conveyors are durable, low maintenance products designed to reduce the time and effort required to hand load and unload trailers. Unlike expanding or flexible conveyors, the enterline distance... | |
| Ball transfer units are used where product must change direction or at an intersection of two conveyors. Table assemblies are designed to match-up with 1.9" diameter roller conveyor frames. For... | |
| D2698 rollers set high in frame, and butt plate couplings. | |
| For existing conveyors, the drop-in insert plate design allows for the removal of rollers and ball assembly insert plates to be "dropped-in" and bolted, applies to 1.9" & 1-3/8" roller... | |
| Gravity Skatewheel Conveyor is used to transport lightweight packages or for operation that required lightweight sections. Primarily they are used in shipping departments, stocking areas, assembly lines, etc. Hook & | |
| Pop-Out Brackets are used when placing a belt conveyor adjacent to other conveyors or equipment. The bracket and roller assembly allow the roller to "pop-out" if an object becomes entangled... | |
| RBI190 30B 19-3 RC 3/4A3 60 | |
| RBI190 30B 24-3 RC 3/4A3 60 | |
| RBI190 30B 29-3 RC 3/4A3 60 | |
| RBI190 30B 34-3 RC 3/4A3 60 | |
| RBI190 30B 39-3 RC 3/4A3 60 | |
| RBI190 30B 44-3 RC 3/4A3 60 | |
| RBI190 30B 49-3 RC 3/4A3 60 | |
| RBI190 30B 54-3 RC 3/4A3 60 | |
| Roller Conveyor with 2-1/2"x1"x1/8" aluminum channel frame, and 1-3/8" O.D. x 18 gauge aluminum rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x1/8" aluminum channel frame, and 1-3/8" O.D. x 18 gauge aluminum rollers set high in frame, and hook & rod couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge galvanized steel channel frame, and 1-3/8" O.D. x 18 gauge galvanized steel rollers set high in frame, and hook & rod couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 1-3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 1-3/8" O.D. x 18 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 3/4" O.D. x 20 gauge plain steel rollers set low in frame, and butt plate couplings. | |
| Roller Conveyor with 2-1/2"x1"x12 gauge painted steel channel frame, and 3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x1/8" aluminum channel frame, with 1.9" O.D. x 16 gauge aluminum rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x1/8" aluminum channel frame, with 1.9" O.D. x 16 gauge aluminum rollers set high in frame, and butt plate couplings | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1-3/8" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 12 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 16 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 16 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 9 gauge plain steel rollers rollers set high in frame, and butt plate couplings | |
| Roller Conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 1.9" O.D. x 9 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 3-1/2"x1-3/8"x11 gauge painted steel channel frame, and 2-1/2" O.D. x 14 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-1/2" O.D. x 11 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller Conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-1/2" O.D. x 11 gauge plain steel rollers set high in frame, and butt plate couplings | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-5/8" O.D. x 7 gauge plain rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x1-1/2"x7 gauge painted steel channel frame, and 2-5/8" O.D. x 7 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge galvanized steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-1/2" O.D. x 11 gauge plain steell rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-5/8" O.D. x 7 gauge plain rollers set high in frame, and butt plate couplings. | |
| Roller conveyor with 4"x5.4 lbs. painted structural steel channel frame, and 2-5/8" O.D. x 7 gauge plain steel rollers set high in frame, and butt plate couplings. | |
| Skatewheel Spurs are used to divert products from one conveying line to another. Straight spurs are listed at 30 and 45 degrees. Curved spurs are listed in 90 degrees only. | |
| The Model RB190 roller bed will transport heavier unit loads. The roller bed reduces friction, provides greater capacity and is well suited for moving product throughout a facility. | |
| The Model RBI190 incline conveyor allows movement of cartons, boxes, etc., floor-to-floor in either direction. The roller bed provides a higher capacity and can also be used to increase elevation... | |
| The Model SB350 slider bed conveyor provides a low cost smooth conveying surface which may be used for many applications such as: Assembly Packing Sorting Testing | |
| The Model SB400 slider bed conveyor provides a low cost smooth conveying surface which may be used for many applications such as: Packing Inspecting Sorting Testing | |
| The Model SBI350 incline conveyor provides a smooth conveying surface and allows movement of cartons, boxes, etc., floor-to-floor in either direction. It can also be used to increase elevation in... |