Rubicon Technology Datasheets for Sapphire Materials and Components
Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Sapphire Materials and Components: Learn more
| Product Name | Notes |
|---|---|
| In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high... | |
| Rubicon supplies sapphire for the consumer electronics market today principally in the form of 2” ingots, which supply chain partners fabricate into double-side polished wafers that can be cut into... | |
| Rubicon Technology, Inc., the global leader in large-diameter sapphire substrates, has leveraged its unique expertise to create a complete line of Patterned Sapphire Substrates—PSS—in 4” through 8” diameters. Our facility... | |
| Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers... | |
| Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation... |