Rubicon Technology Datasheets for Dielectric Ceramics and Substrates
Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications.
Dielectric Ceramics and Substrates: Learn more
| Product Name | Notes |
|---|---|
| Rubicon Technology, Inc., the global leader in large-diameter sapphire substrates, has leveraged its unique expertise to create a complete line of Patterned Sapphire Substrates—PSS—in 4” through 8” diameters. Our facility... | |
| Rubicon’s sapphire epi-polished wafers are ultra-flat, super clean, stress-free large diameter substrates, offered with precision orientations and offsets and wafer-to-wafer uniformity, with one or both surfaces finished. These sapphire wafers... |