Rubicon Technology Ingot

Description
Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation offsets and orientation flats are available upon request. Ingots are supplied with surfaces “As Cored” or “Fine Ground” to maximize customer flexibility in final processing. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission UV Grade, IR Grade Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 300 mm Length Up to 200mm Surface Finish As Cored Fine Ground Available Options Primary and Secondary Orientation Flats Precision Orientation Off Set Orientation Notch
Description
Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation offsets and orientation flats are available upon request. Ingots are supplied with surfaces “As Cored” or “Fine Ground” to maximize customer flexibility in final processing. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission UV Grade, IR Grade Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 300 mm Length Up to 200mm Surface Finish As Cored Fine Ground Available Options Primary and Secondary Orientation Flats Precision Orientation Off Set Orientation Notch

Suppliers

Company
Product
Description
Supplier Links
Ingot -  - Rubicon Technology
Bensenville, IL, USA
Ingot
Ingot
Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation offsets and orientation flats are available upon request. Ingots are supplied with surfaces “As Cored” or “Fine Ground” to maximize customer flexibility in final processing. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission UV Grade, IR Grade Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Orientation Tilt Tolerance Customer Preference up to 6” ±0.05 up to 8” ±0.10 Diameter Up to 300 mm Length Up to 200mm Surface Finish As Cored Fine Ground Available Options Primary and Secondary Orientation Flats Precision Orientation Off Set Orientation Notch

Sapphire Ingot is typically used as raw material for further fabrication. Rubicon offers optical grade sapphire ingot, including UV and IR grade. In addition to standard sizes and orientations, orientation offsets and orientation flats are available upon request. Ingots are supplied with surfaces “As Cored” or “Fine Ground” to maximize customer flexibility in final processing.

Material

  • ES2 High Purity Sapphire (99.999%)

Crystal Quality

  • Optical Grades
  • No Grain Boundaries, Twins, Lineages, or Crack

Transmission

  • UV Grade, IR Grade

Orientation

  • C–Plane (0001)
  • A–Plane (11-20)
  • R–Plane (10-12)
  • M–Plane (10-10)
  • Random

Orientation Tilt Tolerance

  • Customer Preference
  • up to 6” ±0.05
  • up to 8” ±0.10

Diameter

  • Up to 300 mm

Length

  • Up to 200mm

Surface Finish

  • As Cored
  • Fine Ground

Available Options

  • Primary and Secondary Orientation Flats
  • Precision Orientation Off Set
  • Orientation Notch
Supplier's Site

Technical Specifications

  Rubicon Technology
Product Category Sapphire Materials and Components
Product Name Ingot
Applications Optical Grade
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Shape / Form Custom Shape
View Details
Thin Sapphire Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Shape / Form BarStock
View Details
Sapphire Tubes -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Shape / Form Hollow Stock (Tube, Pipe, Column); BarStock
Applications Abrasion Resistant; Electrical / Electronic Ceramics
Length 0.0550 to 0.2050 inch (1.4 to 5.21 mm)
View Details
Sapphire Optics -  - Access Optics
Access Optics
Specs
Applications Electronics or semiconductors; Optical Grade; Optics
Performance Features Glaze or protective coating (optional feature); Metallized or electrode film (optional feature)
View Details