Rubicon Technology Optical Windows

Description
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features
Description
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features

Suppliers

Company
Product
Description
Supplier Links
Optical Windows -  - Rubicon Technology
Bensenville, IL, USA
Optical Windows
Optical Windows
In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter. Material ES2 High Purity Sapphire (99.999%) Crystal Quality Optical Grades No Grain Boundaries, Twins, Lineages, or Crack Transmission Best UV Grade sapphire in the industry Orientation C–Plane (0001) A–Plane (11-20) R–Plane (10-12) M–Plane (10-10) Random Shape and Sizes Round Up to 12” (300 mm) Square/Rectangle Up to 250 mm Dimensions Rod Stock Length Up to 200 mm Thickness Up to 50mm + Surface Finish Fine Grind Single or Double Side Polished Available Options Beveled and Chamfered Edges Radius Corners, Custom Shapes and Features

In optical applications ranging from Defense/Aerospace and Instrumentation to Medical Device and Semiconductor equipment, Rubicon’s ES2 crystal growth and manufacturing technologies provide a full range of sapphire windows of high optical quality and strength, including round windows up to 300 mm or 12 inches in diameter.

Material

  • ES2 High Purity Sapphire (99.999%)

Crystal Quality

  • Optical Grades
  • No Grain Boundaries, Twins, Lineages, or Crack

Transmission

  • Best UV Grade sapphire in the industry

Orientation

  • C–Plane (0001)
  • A–Plane (11-20)
  • R–Plane (10-12)
  • M–Plane (10-10)
  • Random

Shape and Sizes

  • Round Up to 12” (300 mm)
  • Square/Rectangle Up to 250 mm Dimensions

Rod Stock Length

  • Up to 200 mm

Thickness

  • Up to 50mm +

Surface Finish

  • Fine Grind
  • Single or Double Side Polished

Available Options

  • Beveled and Chamfered Edges
  • Radius Corners, Custom Shapes and Features
Supplier's Site

Technical Specifications

  Rubicon Technology
Product Category Sapphire Materials and Components
Product Name Optical Windows
Applications Optical Grade
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Shape / Form Custom Shape
View Details
Sapphire Windows with Step -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details
Sapphire Ceramic Component -  - San Jose Delta Associates, Inc.
San Jose Delta Associates, Inc.
Specs
Shape / Form Custom Shape
Applications Dielectric; Wear resistant parts or tooling
Max Use Temperature 2000 C (3632 F)
View Details
Sapphire Substrates, Sapphire Dummy Wafers -  - Gavish, Inc.
Specs
Shape / Form WaferSubstrate
Applications Dielectric; Optical Grade
Length 2 inch (50.8 mm)
View Details