Mar Cor Purification Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| FiberFlo “NN” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10... | |
| FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm... | |
| Prefiltration is critical for the long life of your filtration system. Mar Cor Purification has a complete line of prefiltration products in a variety of materials, micron ratings, and sizes... | |
| The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters... |