FiberFlo “NN” All-Nylon cartridges are absolute rated. Made with Nylon membrane, cage, core, end caps and support media, the cartridges have high surface area with excellent flow rates per 10 inch length.
Their single-material construction gives them broad compatibility with a wide range of chemicals. The physiological inertness of Nylon makes them suitable for the filtration of a number of chemicals, including Photo Resists, Developers and Solvents
Standard Features
| Mar Cor Purification | |
|---|---|
| Product Category | Filter Elements |
| Product Number | FiberFlo FPNN Filters |
| Product Name | All-Nylon Pleated Cartridge Filters |
| Filtration Product | Chemical |
| Filter Medium Material | Nylon |
| Additional Features | FDA |
| Range | Micro Filtration |