Mar Cor Purification Datasheets for Water Filters

Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.


Water Filters: Learn more

Product Name Notes
20 to 450 USGPM The H2Pro model of reverse osmosis system sis Mar Cor Purification’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water...
Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates...
Mar Cor Purification offers the next generation central RO unit, the BioPure HX2. This direct feed double pass reverse osmosis system is designed specially to meet stringent international hemodialysis water...
Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added...
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed...
The Biolab TAFC 1” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa™
The Biolab TAFC 2” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Magnum...
The Biolab TAFML 1” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features...
The Biolab TAFML 2” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features...
The Biolab TAFMZ 1” Series Sediment Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 5 micron from incoming water. Our complete system series features...
The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation...
The first 510(k) Portable Reverse Osmosis System with Automated Hot Water Disinfection. The WRO 300 H has been designed to overcome the problem of microbiological build up in portable dialysis...
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly...
The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup.
The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low...
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters...
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot...