Mar Cor Purification Hollow Fiber Crossflow Filters FiberFlo TF 1680

Description
FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product Configuration FiberFlo TF 1680 cartridges are available for use in pilot and small production scale environments; stainless steel housing required. The TF 1680 cartridges have much higher membrane surface area than small scale laboratory capsules, also available from Mar Cor Purification, making them ideal for scale up from laboratory batch volumes to pilot and small production batch volumes. Typical Applications The Microfiltration membranes are ideal for many applications in biotechnology that include: Latex microparticle washing & coating Cell concentration Cell Debris removal Cell harvest Cell perfusion Multi-particle washing
Datasheet
Description
FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product Configuration FiberFlo TF 1680 cartridges are available for use in pilot and small production scale environments; stainless steel housing required. The TF 1680 cartridges have much higher membrane surface area than small scale laboratory capsules, also available from Mar Cor Purification, making them ideal for scale up from laboratory batch volumes to pilot and small production batch volumes. Typical Applications The Microfiltration membranes are ideal for many applications in biotechnology that include: Latex microparticle washing & coating Cell concentration Cell Debris removal Cell harvest Cell perfusion Multi-particle washing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Fiber Crossflow Filters - FiberFlo TF 1680 - Mar Cor Purification
Skippack, PA, USA
Hollow Fiber Crossflow Filters
FiberFlo TF 1680
Hollow Fiber Crossflow Filters FiberFlo TF 1680
FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product Configuration FiberFlo TF 1680 cartridges are available for use in pilot and small production scale environments; stainless steel housing required. The TF 1680 cartridges have much higher membrane surface area than small scale laboratory capsules, also available from Mar Cor Purification, making them ideal for scale up from laboratory batch volumes to pilot and small production batch volumes. Typical Applications The Microfiltration membranes are ideal for many applications in biotechnology that include: Latex microparticle washing & coating Cell concentration Cell Debris removal Cell harvest Cell perfusion Multi-particle washing

FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment.

Product Configuration
FiberFlo TF 1680 cartridges are available for use in pilot and small production scale environments; stainless steel housing required. The TF 1680 cartridges have much higher membrane surface area than small scale laboratory capsules, also available from Mar Cor Purification, making them ideal for scale up from laboratory batch volumes to pilot and small production batch volumes.

Typical Applications
The Microfiltration membranes are ideal for many applications in biotechnology that include:

  • Latex microparticle washing & coating
  • Cell concentration
  • Cell Debris removal
  • Cell harvest
  • Cell perfusion
  • Multi-particle washing
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Filter Elements
Product Number FiberFlo TF 1680
Product Name Hollow Fiber Crossflow Filters
Application / Industry Biopharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 611324 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 13.2 GPM (50 L/min)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-607-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details