Mar Cor Purification Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| 20 to 450 USGPM The H2Pro model of reverse osmosis system sis Mar Cor Purification’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water... | |
| Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates... | |
| Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed... | |
| The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation... | |
| The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly... | |
| The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. | |
| The RODI Reverse Osmosis/Electrodeion ization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low... | |
| The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot... |