Locon Sensor Systems, Inc. Datasheets for Capacitive Proximity Sensors

Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more

Product Name Notes
Capacitive Miniature Proximity Sensors - CYLINDRICAL HOUSING Miniature cylindrical capacitive sensors offer the same reliable performance as full-sized units, with the added advantage of fitting in much smaller spaces. Housing...
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern.
Capacitive sensors designed for analog capabilities. Analog Series This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from...
High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius...
Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection...
Locon Sensors is a long-time dedicated supplier of specially developed capacitive sensors and compatible amplifiers for the Semiconductor Industry. Miniature cylindrical capacitive heads are available in barrel sizes as small...
SPECIALTY CAPACITY SENSORS HIGH TEMPERATURE SENSORS The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into...