Locon Sensor Systems, Inc. Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ...
At a glance: − Small, but robust − Long operating distances − High switching frequency: 1000 Hz / 500 Hz* − Glass window, therefore scratch resistant and easy to clean...
At a glance: Robust universal devices Long operating distances High switching frequency: 1,000 Hz / 250 Hz* Reflex sensors using autocollimation principle Glass window, therefore scratch resistant and easy to...
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model) Long operating distances High switching frequency: 1000 Hz All devices with visible red light Glass...
At a glance: Small, but robust Low cost High switching frequency: 1000 Hz / 500 Hz* Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences...
At a glance: Small, but robust Very long operating distances High switching frequency: 1000 Hz Glass window, therefore scratch resistant and easy to clean Excellent resistance to environmental influences thanks...
At a glance: Smallest fully self-contained photoelectric proximity switch on the market Long operating distances Standardized sizes: Ø 4 mm smooth and M5 threaded Glass window, therefore scratch resistant and...
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022) − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ...
Cubic Photoelectrics Housing size of 20x30x10mm Diffuse Sensing Range of 1.5M Reflex Sensing Range of 8M Through-beam Sensing Range of 30M Photoelectric Cubic LOCON your reliable choice for high quality...
Miniature Cubic Photoelectrics Small Housing Size of 13x21x7mm Diffuse Sensor with Background Suppression up to 120mm Through-beam Sensing Range of 2M Photoelectric Cubic LOCON your reliable choice for high quality...
Universal Heavy Duty Photoelectrics Cylindrical Housing Size of M18 and M30 Diffuse sensing range of up to 2M Fiber Optic Diffuse sensing range of up to 500mm Fiber Optic Thru-Beam...
LOCON is your trusted source for high quality photoelectric sensors that withstand temperatures up to 250 degrees (Celsius). The high temps can be accommodated by our photoelectric sensors when used...
Locon Sensor Systems uses breakthrough technology and the highest level of expertise to bring you the best analog sensors for your applications. Analog photoelectric sensors provide a wide array of...