Locon Sensor Systems, Inc. Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors Analog Inductive Proximity Sensors | |
| Analog Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors With short circuit and overload protections built in, these sensors are built to last. With additional load... | |
| Extra Pressure Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors We are so glad you stopped by to learn more about Locon Sensor Systems. We are... | |
| High Pressure Inductive Proximity Sensors LOCON your reliable choice for high quality inductive sensors We are so glad you stopped by to learn more about Locon Sensor Systems. We are... | |
| High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius... | |
| KEY ADVANTAGES Classics, Extra Distance and Full Inox High quality ASIC sensors with interface Smallest self-contained inductive sensors on the market Outstanding temperature stability from -25°C (-13°F) to +70°C (+158°F)... | |
| LOCON sensor products are all high quality sensors. This is especially true of our line of inductive proximity sensors. It is not just our high quality sensors that make the... | |
| Locon Sensor Systems is proud to supply inductive sensors built by Contrinex, Inc. The Contrinex line of washdown inductive sensors are certified to operate continuously and reliably in the harsh... | |
| Locon Sensor Systems is proud to supply special IP69k capable inductive sensors, made for various applications, where standard sensors can't compete. With their high temperature ranges up to +230°C, vacuum... |