FactoryMation SC18SP AE10 NO

Description
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.O. output, 3 meter cable 20-250VAC operating voltage Plastic Housing with IP67 Protective Rating 3 meter cable LED status indicator
Description
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.O. output, 3 meter cable 20-250VAC operating voltage Plastic Housing with IP67 Protective Rating 3 meter cable LED status indicator

Suppliers

Company
Product
Description
Supplier Links
SC18SP AE10 NO -  - FactoryMation
Canton, GA, USA
SC18SP AE10 NO
SC18SP AE10 NO
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.O. output, 3 meter cable 20-250VAC operating voltage Plastic Housing with IP67 Protective Rating 3 meter cable LED status indicator

AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.O. output, 3 meter cable

  • 20-250VAC operating voltage
  • Plastic Housing with IP67 Protective Rating
  • 3 meter cable
  • LED status indicator
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Proximity Sensors
Product Name SC18SP AE10 NO
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001495-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric, Industrial - 1882-1044163-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details