Digi International, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable... | |
| AnywhereUSB products are network-attached USB hubs that connect USB peripheral devices to a PC over a Local Area Network. The AnywhereUSB TS model also adds four RS-232 serial ports, enabling... | |
| ConnectPort X2 is a small XBee to Ethernet gateway that provides low-cost IP networking of XBee-enabled devices and sensor networks. Featuring a simple development environment, ConnectPort X2 enables custom applications... | |
| ConnectPort X4 customizable Cellular M2M gateways offer a variety of LAN/WAN interface options for end-to-end networking of remote devices. The gateways include comprehensive IP protocols and IPSec VPN support for... | |
| Digi is excited to bring together the power and flexibility of the Digi XBee ecosystem with the latest 4G cellular technology, with the new Digi XBee Cellular embedded modem. This... | |
| Digi TransPort LR54 is a high-speed LTE Advanced networking platform designed for retail, commercial and managed networking applications across distributed enterprises. Each device features an LTE Advanced CAT6 modem with... | |
| Digi TransPort WR11 delivers a cost-optimized 4G LTE connection to mission critical M2M applications around the world. The router comes with Digi's enterprise software configuration by default, which means network... | |
| Digi TransPort WR21 is a full-featured cellular router offering the flexibility to scale from basic connectivity applications to enterprise class routing and security solutions. With its high-performance architecture, Digi TransPort... | |
| Digi TransPort WR44 RR is a rugged enterprise-class cellular router designed for rail environments. Its rail industry ratings, versatility, security features and performance make it ideal for applications such as... | |
| Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified... | |
| Digi XBee Cellular Narrowband IoT (NB-IoT) is a low-cost, low power wide area (LPWA) embedded cellular modem designed specifically to handle small amounts of data over existing cellular networks, provide... | |
| Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900... | |
| Hubport offers a simple solution for adding USB ports to a PC, server or thin client for instant peripheral device connectivity. This external, user installable solution plugs into a standard... | |
| The Digi TransPort WR11 XT provides a secure, reliable connection to industrial controllers, retail terminals and process automation equipment on third party sites or remote locations. This drop-in connectivity gives... | |
| The Digi TransPort WR31 is an intelligent 4G LTE router designed for critical infrastructure and industrial applications. It provides a secure, reliable connection to industrial controllers, process automation equipment and... | |
| The Digi TransPort WR41 cellular router offers a robust communications solution with true enterprise class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi... | |
| The Digi TransPort WR44 cellular router is an all-in-one branch networking solution with true enterprise-class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi... | |
| The Digi TransPort WR44 R is a rugged, all-in-one 4G LTE Advanced mobile communications solution with true enterprise class routing, security and firewall. Featuring a heavy-duty cast aluminum enclosure, it... | |
| The Digi Utility Communication Hub gives utilities and energy service providers a secure, reliable 4G LTE connection for Distribution Automation and Metering applications. | |
| The Digi XBee Cellular LTE-M is a low-cost, low power wide area (LPWA) embedded cellular modem. It is FCC and carrier end-device certified which completely eliminates the cost, complexity, and... | |
| The Digi XBee Gateway provides a low-cost, programmable solution to connect networks of Digi XBee-enabled devices to IP networks. Including serving as a Zigbee to WiFi or Zigbee to cellular... | |
| The Rapidport/4 four-port USB modem module is a flexible USB based remote access solution for Windows platforms. This external, user-installable solution plugs into an existing USB port of a PC,... | |
| When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power,... |