Digi International, Inc. Datasheets for Wireless Modems
Wireless modems transmit modulated data using electromagnetic waves.
Wireless Modems: Learn more
| Product Name | Notes |
|---|---|
| Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable... | |
| Digi is excited to bring together the power and flexibility of the Digi XBee ecosystem with the latest 4G cellular technology, with the new Digi XBee Cellular embedded modem. This... | |
| Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified... | |
| Digi XBee Cellular Narrowband IoT (NB-IoT) is a low-cost, low power wide area (LPWA) embedded cellular modem designed specifically to handle small amounts of data over existing cellular networks, provide... | |
| Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900... | |
| The Digi XBee Cellular LTE-M is a low-cost, low power wide area (LPWA) embedded cellular modem. It is FCC and carrier end-device certified which completely eliminates the cost, complexity, and... | |
| When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power,... |