Digi International, Inc. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| Digi TransPort LR54 is a high-speed LTE Advanced networking platform designed for retail, commercial and managed networking applications across distributed enterprises. Each device features an LTE Advanced CAT6 modem with... | |
| Digi TransPort WR11 delivers a cost-optimized 4G LTE connection to mission critical M2M applications around the world. The router comes with Digi's enterprise software configuration by default, which means network... | |
| Digi TransPort WR21 is a full-featured cellular router offering the flexibility to scale from basic connectivity applications to enterprise class routing and security solutions. With its high-performance architecture, Digi TransPort... | |
| Digi TransPort WR44 RR is a rugged enterprise-class cellular router designed for rail environments. Its rail industry ratings, versatility, security features and performance make it ideal for applications such as... | |
| The Digi TransPort WR11 XT provides a secure, reliable connection to industrial controllers, retail terminals and process automation equipment on third party sites or remote locations. This drop-in connectivity gives... | |
| The Digi TransPort WR31 is an intelligent 4G LTE router designed for critical infrastructure and industrial applications. It provides a secure, reliable connection to industrial controllers, process automation equipment and... | |
| The Digi TransPort WR41 cellular router offers a robust communications solution with true enterprise class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi... | |
| The Digi TransPort WR44 cellular router is an all-in-one branch networking solution with true enterprise-class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi... | |
| The Digi TransPort WR44 R is a rugged, all-in-one 4G LTE Advanced mobile communications solution with true enterprise class routing, security and firewall. Featuring a heavy-duty cast aluminum enclosure, it... |