Digi International, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a... | |
| Digi Connect ES provides serial over Ethernet connectivity. It is IEC 60601 3rd Edition compliant and consists of four or eight galvanic isolated RS-232 serial ports, with a 10/100 Mbps... | |
| Digi Connect WS is intended to be used with a data acquisition system to connect to RS-232 serial devices and send data from these serial devices to the data acquisition... | |
| Digi Neo multiport serial cards provied 4 or 8 serial port connectivity solutions over a PCIe connection in low profile or standard profile computers. They are designed for reliable serial... | |
| Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs),... | |
| Digi One IAP combines reliable serial-to-Ethernet connectivity with protocol conversion and interoperability. Users can IP enable a broad range of serial devices, as well as link two industrial devices. It... | |
| Digi One SP IA is a high-performance serial server providing entry level serial-to-Ethernet connectivity for virtually any serial device. It features a 9-30 VDC power input with bare-wire "pigtail" for... | |
| More and more, electronic devices used in all types of commercial applications are being network-enabled so that data from those devices can be accessed, evaluated and utilized in real time. | |
| PortServer TS MEI (Multi-Electrical Interface) serial servers offer RS-232/422/485 serial port expansion, making it easy to connect any serial device to your network. Available in one-, two-, four-, eight- or... | |
| PortServer TS P MEI makes it easy to connect RS-232/422/485 serial devices to an IP network. By supporting versatile powering options like powered Ethernet and powered serial, this serial server... | |
| PortServer TS serial servers offer RS-232 serial port expansion, making it easy to connect any serial device to your network. Available in 1, 2, or 4-port models, these serial servers... | |
| The ConnectPort LTS terminal server family delivers secure, reliable, flexible and cost-effective RS-232/422/485 serial-to-Ethernet connectivity. Targeted serial-to-IP applications include data center console port management, security, property management, point-of-sale, data acquisition,... | |
| The ConnectPort TS 4x4 family of device servers provides serial device network connectivity and remote Ethernet switch capability. Supporting multiple serial and Ethernet ports, this product is ideal for medical,... | |
| The Digi One SP serial server provides reliable and cost-effective network connectivity for virtually any type of serial device. It features one of the smallest form factors available, industry leading... | |
| The PortServer TS M MEI serial server offers Ethernet and RS-232/422/485 serial connections, with the addition of an internal modem. The one- and three-port serial servers are ideal for applications... | |
| The PortServer TS MEI Hardened family of serial servers is designed for serial port expansion where environmental hazards demand extended safety features and operating tolerances. Extended operating temperature (-35° C... |