Arista Networks, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series... | |
| Datacenters demand high performance networking solutions. The Arista 7020R Series expands the portfolio of Arista fixed and modular deep buffer systems with a high performance and power efficient solution. Designed... | |
| Designed for large scale leaf / spine and Spline™ networks the Arista 7300X and 7320X Series modular switches deliver industry leading density and performance with a rich choice of interface... | |
| Designed for large virtualized and cloud networks the Arista 7500E Series modular switches are high performance data center switches. They combine scalable L2 and L3 features with advanced features for... | |
| Designed for large virtualized and cloud networks the Arista 7500R Series modular switches are the industry’s highest performance universal spine switches. They combine 100GbE density with internet scale table sizes... | |
| Designed for next generation IP storage, Content Delivery, leaf and spine networks and Data Center Interconnect the Arista 7280R Series fixed configuration switches combine dynamic and deep buffering for lossless... | |
| Highly dynamic cloud data center networks continue to expand bringing with them ever increasing bandwidth demands, accelerating the need for dense 25 and 100 Gigabit Ethernet switching in both leaf... | |
| The Arista 7050X Series are a range of 1 and 2RU purpose built 10/40GbE switches with wire speed layer 2/3/4 performance combined with low latency and advanced features for software... | |
| The Arista 7060X and 7260X Series are a range of 1RU and 2RU high performance 40GbE and 100GbE high density, fixed configuration, data center switches with wire speed layer 2... | |
| The Arista 7150 Series is the leading ultra low latency 1RU platform providing a unique combination of performance, advanced features and a balanced set of resources for low latency financial... | |
| The Arista 7250X Series are purpose built 10/40GbE switches with wire speed layer 2/3/4 performance combined with low latency and advanced features for software driven cloud networking, big data, cloud,... | |
| The Arista 7280E Series extends the Arista 1RU product portfolio, providing a combination of deep buffers and the industry’s first 100GbE Top of Rack switch combined with extensive features such... | |
| The explosive growth in demand for bandwidth has dramatically changed data center architectures driving higher port counts to scale the server connectivity and the leaf-spine architectures. One of the challenges... |