Arista Networks, Inc. 10/40/100GbE Switches 7280E Series

Description
The Arista 7280E Series extends the Arista 1RU product portfolio, providing a combination of deep buffers and the industry’s first 100GbE Top of Rack switch combined with extensive features such as VXLAN and LANZ. The 7280E are built for storage networks, content delivery networks, and lossless spline/leaf datacenter designs. Arista 7280E Advantages: Improve performance of bandwidth intensive applications found in High Performance Storage or streaming video Ultra deep buffers and VOQ for lossless performance in demanding environments where congestion and large flows are present - as in Big Data environments or Media and Entertainment Wirespeed VXLAN expanding next generation virtualized datacenters Integrated SSD storage allows for unique extensibility abilities, traffic monitoring and Software Defined Networking applications Hardware assisted Precision Time Protocol (PTP) enables accurate timing solutions across Ethernet based networks without costly investments in deploying separate timing networks Open Solutions using 100GbE Choices of 100GbE interface increases deployment flexibility MXP 100GbE ports offers range of 10/40/100GbE in a single port up to 400m over OM4 fiber Hot-swap QSFP100 ports for ease of plug and play and simple migration from 40G to 100G Full range of standards based 100GbE cables and optics from 3m up to 10km Unparalleled Performance with Ultra Deep Buffers and VOQ Ultra deep 9GB of packet buffers enables lossless traffic flows for storage networks Solves 10GbE and 40GbE speed mismatches in High Performance Computing and Oil and Gas Exploration Systems due to TCP incast High performance solution for top of rack at 10/40/100GbE Virtual Output Queue (VOQ) that eliminates head of line blocking and virtually eliminates packet drops due to network congestion Integrated SSD for Extensibility and Traffic Analysis Install EOS extensions and tools locally using high capacity SSD Use local storage to host network services at the rack inside EOS or without extra equipment in remote datacenters Locally capture mirror, LANZ or sFlow data for analysis Provide long-term, power loss safe historical data on switches for enhanced monitoring in any environment Datacenter Optimized 1 rack unit (RU) for up to 72 ports of 10GbE Front to rear and reversible airflow for flexible installation High availability and simple provisioning MXP ports with support for 10GbE, 40GbE and 100GbE in one interface Tool-less rack rails Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR) Rich Feature Sets and Open Programmability Comprehensive switching and routing feature set Full featured IPv4 / IPv6, ACLs, and QoS VXLAN and 128-way multi-pathing DANZ for traffic analysis Open eAPI and native OpenStack/ VMware Orchestration
Datasheet
Description
The Arista 7280E Series extends the Arista 1RU product portfolio, providing a combination of deep buffers and the industry’s first 100GbE Top of Rack switch combined with extensive features such as VXLAN and LANZ. The 7280E are built for storage networks, content delivery networks, and lossless spline/leaf datacenter designs. Arista 7280E Advantages: Improve performance of bandwidth intensive applications found in High Performance Storage or streaming video Ultra deep buffers and VOQ for lossless performance in demanding environments where congestion and large flows are present - as in Big Data environments or Media and Entertainment Wirespeed VXLAN expanding next generation virtualized datacenters Integrated SSD storage allows for unique extensibility abilities, traffic monitoring and Software Defined Networking applications Hardware assisted Precision Time Protocol (PTP) enables accurate timing solutions across Ethernet based networks without costly investments in deploying separate timing networks Open Solutions using 100GbE Choices of 100GbE interface increases deployment flexibility MXP 100GbE ports offers range of 10/40/100GbE in a single port up to 400m over OM4 fiber Hot-swap QSFP100 ports for ease of plug and play and simple migration from 40G to 100G Full range of standards based 100GbE cables and optics from 3m up to 10km Unparalleled Performance with Ultra Deep Buffers and VOQ Ultra deep 9GB of packet buffers enables lossless traffic flows for storage networks Solves 10GbE and 40GbE speed mismatches in High Performance Computing and Oil and Gas Exploration Systems due to TCP incast High performance solution for top of rack at 10/40/100GbE Virtual Output Queue (VOQ) that eliminates head of line blocking and virtually eliminates packet drops due to network congestion Integrated SSD for Extensibility and Traffic Analysis Install EOS extensions and tools locally using high capacity SSD Use local storage to host network services at the rack inside EOS or without extra equipment in remote datacenters Locally capture mirror, LANZ or sFlow data for analysis Provide long-term, power loss safe historical data on switches for enhanced monitoring in any environment Datacenter Optimized 1 rack unit (RU) for up to 72 ports of 10GbE Front to rear and reversible airflow for flexible installation High availability and simple provisioning MXP ports with support for 10GbE, 40GbE and 100GbE in one interface Tool-less rack rails Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR) Rich Feature Sets and Open Programmability Comprehensive switching and routing feature set Full featured IPv4 / IPv6, ACLs, and QoS VXLAN and 128-way multi-pathing DANZ for traffic analysis Open eAPI and native OpenStack/ VMware Orchestration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/40/100GbE Switches - 7280E Series - Arista Networks, Inc.
Santa Clara, CA, USA
10/40/100GbE Switches
7280E Series
10/40/100GbE Switches 7280E Series
The Arista 7280E Series extends the Arista 1RU product portfolio, providing a combination of deep buffers and the industry’s first 100GbE Top of Rack switch combined with extensive features such as VXLAN and LANZ. The 7280E are built for storage networks, content delivery networks, and lossless spline/leaf datacenter designs. Arista 7280E Advantages: Improve performance of bandwidth intensive applications found in High Performance Storage or streaming video Ultra deep buffers and VOQ for lossless performance in demanding environments where congestion and large flows are present - as in Big Data environments or Media and Entertainment Wirespeed VXLAN expanding next generation virtualized datacenters Integrated SSD storage allows for unique extensibility abilities, traffic monitoring and Software Defined Networking applications Hardware assisted Precision Time Protocol (PTP) enables accurate timing solutions across Ethernet based networks without costly investments in deploying separate timing networks Open Solutions using 100GbE Choices of 100GbE interface increases deployment flexibility MXP 100GbE ports offers range of 10/40/100GbE in a single port up to 400m over OM4 fiber Hot-swap QSFP100 ports for ease of plug and play and simple migration from 40G to 100G Full range of standards based 100GbE cables and optics from 3m up to 10km Unparalleled Performance with Ultra Deep Buffers and VOQ Ultra deep 9GB of packet buffers enables lossless traffic flows for storage networks Solves 10GbE and 40GbE speed mismatches in High Performance Computing and Oil and Gas Exploration Systems due to TCP incast High performance solution for top of rack at 10/40/100GbE Virtual Output Queue (VOQ) that eliminates head of line blocking and virtually eliminates packet drops due to network congestion Integrated SSD for Extensibility and Traffic Analysis Install EOS extensions and tools locally using high capacity SSD Use local storage to host network services at the rack inside EOS or without extra equipment in remote datacenters Locally capture mirror, LANZ or sFlow data for analysis Provide long-term, power loss safe historical data on switches for enhanced monitoring in any environment Datacenter Optimized 1 rack unit (RU) for up to 72 ports of 10GbE Front to rear and reversible airflow for flexible installation High availability and simple provisioning MXP ports with support for 10GbE, 40GbE and 100GbE in one interface Tool-less rack rails Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR) Rich Feature Sets and Open Programmability Comprehensive switching and routing feature set Full featured IPv4 / IPv6, ACLs, and QoS VXLAN and 128-way multi-pathing DANZ for traffic analysis Open eAPI and native OpenStack/ VMware Orchestration

The Arista 7280E Series extends the Arista 1RU product portfolio, providing a combination of deep buffers and the industry’s first 100GbE Top of Rack switch combined with extensive features such as VXLAN and LANZ. The 7280E are built for storage networks, content delivery networks, and lossless spline/leaf datacenter designs.

Arista 7280E Advantages:

  • Improve performance of bandwidth intensive applications found in High Performance Storage or streaming video
  • Ultra deep buffers and VOQ for lossless performance in demanding environments where congestion and large flows are present - as in Big Data environments or Media and Entertainment
  • Wirespeed VXLAN expanding next generation virtualized datacenters
  • Integrated SSD storage allows for unique extensibility abilities, traffic monitoring and Software Defined Networking applications
  • Hardware assisted Precision Time Protocol (PTP) enables accurate timing solutions across Ethernet based networks without costly investments in deploying separate timing networks

Open Solutions using 100GbE

  • Choices of 100GbE interface increases deployment flexibility
  • MXP 100GbE ports offers range of 10/40/100GbE in a single port up to 400m over OM4 fiber
  • Hot-swap QSFP100 ports for ease of plug and play and simple migration from 40G to 100G
  • Full range of standards based 100GbE cables and optics from 3m up to 10km

Unparalleled Performance with Ultra Deep Buffers and VOQ

  • Ultra deep 9GB of packet buffers enables lossless traffic flows for storage networks
  • Solves 10GbE and 40GbE speed mismatches in High Performance Computing and Oil and Gas Exploration Systems due to TCP incast
  • High performance solution for top of rack at 10/40/100GbE
  • Virtual Output Queue (VOQ) that eliminates head of line blocking and virtually eliminates packet drops due to network congestion

Integrated SSD for Extensibility and Traffic Analysis

  • Install EOS extensions and tools locally using high capacity SSD
  • Use local storage to host network services at the rack inside EOS or without extra equipment in remote datacenters
  • Locally capture mirror, LANZ or sFlow data for analysis
  • Provide long-term, power loss safe historical data on switches for enhanced monitoring in any environment

Datacenter Optimized

  • 1 rack unit (RU) for up to 72 ports of 10GbE
  • Front to rear and reversible airflow for flexible installation
  • High availability and simple provisioning
  • MXP ports with support for 10GbE, 40GbE and 100GbE in one interface
  • Tool-less rack rails

Arista EOS™

  • Extensible operating system customizable to customer needs
  • Fine-grain modular protected memory architecture
  • Access to Linux tools
  • In-service-software-upgrades (ISSU)
  • Self-healing stateful fault repair (SFR)

Rich Feature Sets and Open Programmability

  • Comprehensive switching and routing feature set
  • Full featured IPv4 / IPv6, ACLs, and QoS
  • VXLAN and 128-way multi-pathing
  • DANZ for traffic analysis
  • Open eAPI and native OpenStack/ VMware Orchestration
Supplier's Site Datasheet

Technical Specifications

  Arista Networks, Inc.
Product Category Network Equipment
Product Number 7280E Series
Product Name 10/40/100GbE Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details