Arista Networks, Inc. High Performance and Power Efficient 1G Ethernet Switches 7010 Series

Description
Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series delivers line rate switching at layer 2 and layer 3 to enable simpler network designs for data centers that lowers the network capital and operational expenses. When used in conjunction with the Arista 7000 series of fixed and modular switches it allows networks to scale out in a high performance two-tier network that provides predictable and consistent application performance. Offering a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables. High-Performance Ethernet Access Non-Blocking 48 10/100/1000 Mbps (RJ-45) & four 1/10GbE uplinks (SFP+) Wire speed layer 2/3 switching up to 176 Gbps and 132 Mpps 40 gigabits of interconnect capacity from leaf to the spine 4MB packet buffer Arista EOS™ Single binary image for all products Fine-grained truly modular network OS Full Access to Linux shell and tools Extensible platform - bash, python, C++ Cloud Networking Ready Up to 84K MAC entries Up to 84K IPv4 and 42K IPv6 Host Routes Up to 16K IPv4 and 8K IPv6 Routes 64-way ECMP and 32-port MLAG Advanced Provisioning and Monitoring VM Tracer OpenStack and eAPI Chef, Puppet, Ansible Zero Touch Provisioning (ZTP) Datacenter Optimized Redundant power with power consumption under 1W/port Redundant & hot-swappable fans Field reversible fan module for 
rear-to-front or front-to-rear cooling 2 post and zero RU mounting
Datasheet
Description
Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series delivers line rate switching at layer 2 and layer 3 to enable simpler network designs for data centers that lowers the network capital and operational expenses. When used in conjunction with the Arista 7000 series of fixed and modular switches it allows networks to scale out in a high performance two-tier network that provides predictable and consistent application performance. Offering a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables. High-Performance Ethernet Access Non-Blocking 48 10/100/1000 Mbps (RJ-45) & four 1/10GbE uplinks (SFP+) Wire speed layer 2/3 switching up to 176 Gbps and 132 Mpps 40 gigabits of interconnect capacity from leaf to the spine 4MB packet buffer Arista EOS™ Single binary image for all products Fine-grained truly modular network OS Full Access to Linux shell and tools Extensible platform - bash, python, C++ Cloud Networking Ready Up to 84K MAC entries Up to 84K IPv4 and 42K IPv6 Host Routes Up to 16K IPv4 and 8K IPv6 Routes 64-way ECMP and 32-port MLAG Advanced Provisioning and Monitoring VM Tracer OpenStack and eAPI Chef, Puppet, Ansible Zero Touch Provisioning (ZTP) Datacenter Optimized Redundant power with power consumption under 1W/port Redundant & hot-swappable fans Field reversible fan module for 
rear-to-front or front-to-rear cooling 2 post and zero RU mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance and Power Efficient 1G Ethernet Switches - 7010 Series - Arista Networks, Inc.
Santa Clara, CA, USA
High Performance and Power Efficient 1G Ethernet Switches
7010 Series
High Performance and Power Efficient 1G Ethernet Switches 7010 Series
Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series delivers line rate switching at layer 2 and layer 3 to enable simpler network designs for data centers that lowers the network capital and operational expenses. When used in conjunction with the Arista 7000 series of fixed and modular switches it allows networks to scale out in a high performance two-tier network that provides predictable and consistent application performance. Offering a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables. High-Performance Ethernet Access Non-Blocking 48 10/100/1000 Mbps (RJ-45) & four 1/10GbE uplinks (SFP+) Wire speed layer 2/3 switching up to 176 Gbps and 132 Mpps 40 gigabits of interconnect capacity from leaf to the spine 4MB packet buffer Arista EOS™ Single binary image for all products Fine-grained truly modular network OS Full Access to Linux shell and tools Extensible platform - bash, python, C++ Cloud Networking Ready Up to 84K MAC entries Up to 84K IPv4 and 42K IPv6 Host Routes Up to 16K IPv4 and 8K IPv6 Routes 64-way ECMP and 32-port MLAG Advanced Provisioning and Monitoring VM Tracer OpenStack and eAPI Chef, Puppet, Ansible Zero Touch Provisioning (ZTP) Datacenter Optimized Redundant power with power consumption under 1W/port Redundant & hot-swappable fans Field reversible fan module for 
rear-to-front or front-to-rear cooling 2 post and zero RU mounting

Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series delivers line rate switching at layer 2 and layer 3 to enable simpler network designs for data centers that lowers the network capital and operational expenses. When used in conjunction with the Arista 7000 series of fixed and modular switches it allows networks to scale out in a high performance two-tier network that provides predictable and consistent application performance.

Offering a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables.

High-Performance Ethernet Access

  • Non-Blocking 48 10/100/1000 Mbps (RJ-45) & four 1/10GbE uplinks (SFP+)
  • Wire speed layer 2/3 switching up to 176 Gbps and 132 Mpps
  • 40 gigabits of interconnect capacity from leaf to the spine
  • 4MB packet buffer

Arista EOS™

  • Single binary image for all products
  • Fine-grained truly modular network OS
  • Full Access to Linux shell and tools
  • Extensible platform - bash, python, C++

Cloud Networking Ready

  • Up to 84K MAC entries
  • Up to 84K IPv4 and 42K IPv6 Host Routes
  • Up to 16K IPv4 and 8K IPv6 Routes
  • 64-way ECMP and 32-port MLAG

Advanced Provisioning and Monitoring

  • VM Tracer
  • OpenStack and eAPI
  • Chef, Puppet, Ansible
  • Zero Touch Provisioning (ZTP)

Datacenter Optimized

  • Redundant power with power consumption under 1W/port
  • Redundant & hot-swappable fans
  • Field reversible fan module for 
rear-to-front or front-to-rear cooling
  • 2 post and zero RU mounting
Supplier's Site Datasheet

Technical Specifications

  Arista Networks, Inc.
Product Category Network Equipment
Product Number 7010 Series
Product Name High Performance and Power Efficient 1G Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details