Arista Networks, Inc. Leading Ultra Low Latency 1RU Leaf Platform 7150 Series

Description
The Arista 7150 Series is the leading ultra low latency 1RU platform providing a unique combination of performance, advanced features and a balanced set of resources for low latency financial markets, HPC clusters and virtualized data centers. The Arista 7150S Advantages: First SDN Switch architected for leading-edge applications including Big Data, Cloud Networks, Financial Trading, HPC and Web 2.0 environments Industry leading accurate and predictable performance in a range of densities (deterministic high performance, lowest latency and jitter for all traffic) Unprecedented balanced resources and deployment flexibility for "Any Application” suitability First network–wide virtualization platform for next generation cloud bursting support with wire speed VXLAN hardware-based Tunnel Endpoint termination First platform to support sub-microsecond Network Address Translation (NAT) First deterministic latency and high-performance 10GbE/ 40GbE switch and IEEE 1588 Platform First integrated switch for precision data analysis and capture (DANZ) - redefining instrumentation, automation and analysis of high-end infrastructure Arista 7150 Series Model Comparison 7150 Switches 7150S-24 7150S-52 7150S-64 Description 7150 Switch 24-Port SFP+ 7150 Switch 52-Port SFP+ 7150 Switch 48-Port SFP+ 4 QSFP+ Total Ports 24 52 64 SFP+ Ports 24 52 48 L2/3 Throughput 480 Gbps 1.04 Tbps 1.28 Tbps L2/3 PPS 360 Mpps 780 Mpps 960 Mpps Latency 350ns 380ns 380ns Typical Power Draw 191 W 191 W 224 W Robust any-purpose data center switch with comprehensive feature sets: High Performance, Low Latency, 10 and 40Gb Switching with Large Resources Layer 2/3/4 switching up to 1.28Tbps and 960Mpps Consistent latency as low as 350ns for all packet sizes Large L2 and L3 tables for virtualized and cloud network environments Advanced Traffic Control Hardware Network Address Translation (NAT) VLAN to VXLAN gateway for stateful VM Mobility across L3 boundaries Full suite of Precision Time Protocol (PTP) features for ultra-accurate timing networks Advanced Monitoring and Instrumentation LANZ+ for unprecedented micro-burst analysis and capacity management Multi-port Mirroring to enable in-line tap and data capture aggregation Datacenter Optimized 1 rack unit (RU) for up to 64 ports of 10GbE Front to rear and reversible airflow for flexible installation High Availability and Simple Provisioning AgilePorts with support for 100Mb to 40GbE in one interface Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR)
Datasheet
Description
The Arista 7150 Series is the leading ultra low latency 1RU platform providing a unique combination of performance, advanced features and a balanced set of resources for low latency financial markets, HPC clusters and virtualized data centers. The Arista 7150S Advantages: First SDN Switch architected for leading-edge applications including Big Data, Cloud Networks, Financial Trading, HPC and Web 2.0 environments Industry leading accurate and predictable performance in a range of densities (deterministic high performance, lowest latency and jitter for all traffic) Unprecedented balanced resources and deployment flexibility for "Any Application” suitability First network–wide virtualization platform for next generation cloud bursting support with wire speed VXLAN hardware-based Tunnel Endpoint termination First platform to support sub-microsecond Network Address Translation (NAT) First deterministic latency and high-performance 10GbE/ 40GbE switch and IEEE 1588 Platform First integrated switch for precision data analysis and capture (DANZ) - redefining instrumentation, automation and analysis of high-end infrastructure Arista 7150 Series Model Comparison 7150 Switches 7150S-24 7150S-52 7150S-64 Description 7150 Switch 24-Port SFP+ 7150 Switch 52-Port SFP+ 7150 Switch 48-Port SFP+ 4 QSFP+ Total Ports 24 52 64 SFP+ Ports 24 52 48 L2/3 Throughput 480 Gbps 1.04 Tbps 1.28 Tbps L2/3 PPS 360 Mpps 780 Mpps 960 Mpps Latency 350ns 380ns 380ns Typical Power Draw 191 W 191 W 224 W Robust any-purpose data center switch with comprehensive feature sets: High Performance, Low Latency, 10 and 40Gb Switching with Large Resources Layer 2/3/4 switching up to 1.28Tbps and 960Mpps Consistent latency as low as 350ns for all packet sizes Large L2 and L3 tables for virtualized and cloud network environments Advanced Traffic Control Hardware Network Address Translation (NAT) VLAN to VXLAN gateway for stateful VM Mobility across L3 boundaries Full suite of Precision Time Protocol (PTP) features for ultra-accurate timing networks Advanced Monitoring and Instrumentation LANZ+ for unprecedented micro-burst analysis and capacity management Multi-port Mirroring to enable in-line tap and data capture aggregation Datacenter Optimized 1 rack unit (RU) for up to 64 ports of 10GbE Front to rear and reversible airflow for flexible installation High Availability and Simple Provisioning AgilePorts with support for 100Mb to 40GbE in one interface Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leading Ultra Low Latency 1RU Leaf Platform - 7150 Series - Arista Networks, Inc.
Santa Clara, CA, USA
Leading Ultra Low Latency 1RU Leaf Platform
7150 Series
Leading Ultra Low Latency 1RU Leaf Platform 7150 Series
The Arista 7150 Series is the leading ultra low latency 1RU platform providing a unique combination of performance, advanced features and a balanced set of resources for low latency financial markets, HPC clusters and virtualized data centers. The Arista 7150S Advantages: First SDN Switch architected for leading-edge applications including Big Data, Cloud Networks, Financial Trading, HPC and Web 2.0 environments Industry leading accurate and predictable performance in a range of densities (deterministic high performance, lowest latency and jitter for all traffic) Unprecedented balanced resources and deployment flexibility for "Any Application” suitability First network–wide virtualization platform for next generation cloud bursting support with wire speed VXLAN hardware-based Tunnel Endpoint termination First platform to support sub-microsecond Network Address Translation (NAT) First deterministic latency and high-performance 10GbE/ 40GbE switch and IEEE 1588 Platform First integrated switch for precision data analysis and capture (DANZ) - redefining instrumentation, automation and analysis of high-end infrastructure Arista 7150 Series Model Comparison 7150 Switches 7150S-24 7150S-52 7150S-64 Description 7150 Switch 24-Port SFP+ 7150 Switch 52-Port SFP+ 7150 Switch 48-Port SFP+ 4 QSFP+ Total Ports 24 52 64 SFP+ Ports 24 52 48 L2/3 Throughput 480 Gbps 1.04 Tbps 1.28 Tbps L2/3 PPS 360 Mpps 780 Mpps 960 Mpps Latency 350ns 380ns 380ns Typical Power Draw 191 W 191 W 224 W Robust any-purpose data center switch with comprehensive feature sets: High Performance, Low Latency, 10 and 40Gb Switching with Large Resources Layer 2/3/4 switching up to 1.28Tbps and 960Mpps Consistent latency as low as 350ns for all packet sizes Large L2 and L3 tables for virtualized and cloud network environments Advanced Traffic Control Hardware Network Address Translation (NAT) VLAN to VXLAN gateway for stateful VM Mobility across L3 boundaries Full suite of Precision Time Protocol (PTP) features for ultra-accurate timing networks Advanced Monitoring and Instrumentation LANZ+ for unprecedented micro-burst analysis and capacity management Multi-port Mirroring to enable in-line tap and data capture aggregation Datacenter Optimized 1 rack unit (RU) for up to 64 ports of 10GbE Front to rear and reversible airflow for flexible installation High Availability and Simple Provisioning AgilePorts with support for 100Mb to 40GbE in one interface Arista EOS™ Extensible operating system customizable to customer needs Fine-grain modular protected memory architecture Access to Linux tools In-service-software- upgrades (ISSU) Self-healing stateful fault repair (SFR)

The Arista 7150 Series is the leading ultra low latency 1RU platform providing a unique combination of performance, advanced features and a balanced set of resources for low latency financial markets, HPC clusters and virtualized data centers.

The Arista 7150S Advantages:

  • First SDN Switch architected for leading-edge applications including Big Data, Cloud Networks, Financial Trading, HPC and Web 2.0 environments
  • Industry leading accurate and predictable performance in a range of densities (deterministic high performance, lowest latency and jitter for all traffic)
  • Unprecedented balanced resources and deployment flexibility for "Any Application” suitability
  • First network–wide virtualization platform for next generation cloud bursting support with wire speed VXLAN hardware-based Tunnel Endpoint termination
  • First platform to support sub-microsecond Network Address Translation (NAT)
  • First deterministic latency and high-performance 10GbE/ 40GbE switch and IEEE 1588 Platform
  • First integrated switch for precision data analysis and capture (DANZ) - redefining instrumentation, automation and analysis of high-end infrastructure

Arista 7150 Series Model Comparison

7150 Switches
7150S-247150S-527150S-64
Description7150 Switch 24-Port SFP+7150 Switch 52-Port SFP+7150 Switch 48-Port SFP+
4 QSFP+
Total Ports245264
SFP+ Ports245248
L2/3 Throughput480 Gbps1.04 Tbps1.28 Tbps
L2/3 PPS360 Mpps780 Mpps960 Mpps
Latency350ns380ns380ns
Typical Power Draw191 W191 W224 W

Robust any-purpose data center switch with comprehensive feature sets:

High Performance, Low Latency, 10 and 40Gb Switching with Large Resources

  • Layer 2/3/4 switching up to 1.28Tbps and 960Mpps
  • Consistent latency as low as 350ns for all packet sizes
  • Large L2 and L3 tables for virtualized and cloud network environments

Advanced Traffic Control

  • Hardware Network Address Translation (NAT)
  • VLAN to VXLAN gateway for stateful VM Mobility across L3 boundaries
  • Full suite of Precision Time Protocol (PTP) features for ultra-accurate timing networks

Advanced Monitoring and Instrumentation

  • LANZ+ for unprecedented micro-burst analysis and capacity management
  • Multi-port Mirroring to enable in-line tap and data capture aggregation

Datacenter Optimized

  • 1 rack unit (RU) for up to 64 ports of 10GbE
  • Front to rear and reversible airflow for flexible installation
  • High Availability and Simple Provisioning
  • AgilePorts with support for 100Mb to 40GbE in one interface

Arista EOS™

  • Extensible operating system customizable to customer needs
  • Fine-grain modular protected memory architecture
  • Access to Linux tools
  • In-service-software-upgrades (ISSU)
  • Self-healing stateful fault repair (SFR)
Supplier's Site Datasheet

Technical Specifications

  Arista Networks, Inc.
Product Category Network Equipment
Product Number 7150 Series
Product Name Leading Ultra Low Latency 1RU Leaf Platform
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - 2084-EKI-9508G-PH-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details