Arista Networks, Inc. 40/100GbE High Density Fixed Configuration Data Center Switches 7060X/7260X Series

Description
The Arista 7060X and 7260X Series are a range of 1RU and 2RU high performance 40GbE and 100GbE high density, fixed configuration, data center switches with wire speed layer 2 and layer 3 features, and advanced features for software driven cloud networking. The Arista 7060X and 7260X deliver a rich choice of interface speed and density allowing networks seamlessly evolve from 10GbE and 40GbE to 25GbE and 100GbE. With support for advanced EOS features these switches are ideal for traditional or fully virtualized data centers. Arista 7060CX2-32S provides support for IEEE 25GbE and supports a larger shared packet buffer pool of 22 MB with the same low latency of 450ns. The 7060X and 7260X support a flexible combination of speeds including 10G, 25G, 40G and 100G in compact form factors that allows customers to design networks to accommodate the myriad different applications and east-west traffic patterns found in modern data centers whilst providing investment protection. 7060CX2-32S 7060CX-32S 7260QX-64 7260CX-64 Switch Height 1RU 1RU 2RU 2RU Ports 32 x QSFP100 2 x SFP+ 32 x QSFP100 2 x SFP+ 64 x QSFP+ 2 x SFP+ 64 x QSFP100 2 x SFP+ Max. 10GbE Density 130 130 2 258 Max. 25GbE Density 128 128 -- 256 Max. 40GbE Density 32 32 64 64 Max. 50GbE Density 64 64 -- 128 Max. 100GbE Density 32 32 -- 64 Max. I/O Rate (Tbps) 6.4Tbps 6.4Tbps 5.12Tbps 12.8Tbps Max. Forwarding Rate 3.3Bpps 3.3Bpps 3.3Bpps 9.52Bpps Latency 450ns 450ns 550ns 550 to 1500ns Packet Buffer Memory 22MB 16MB 64MB Airflow Direction Front-to-Back or Back-to-Front . High Performance 40/100GbE leaf-spine High Density wirespeed 40GbE and 100GbE Latency from 450ns port to port Quad 10GbE or 25GbE mode support for seamless migrations 50GbE support for high bandwidth storage and compute applications Optimized for DC Designs Flexible choice of 40G and 100G interfaces Up to 128 Way Multi-Pathing over L2 and L3 Power efficient for lower total cost of ownership Redundant and hot swap power and cooling Reversible airflow options for hot and cold aisle Advanced Traffic Control, Provisioning and Monitoring CloudVision for Workflow Automation and Orchestration LANZ for Microburst Detection VXLAN and EOS Network Tracers Open Extensibility and Programmability Software Driven Cloud Networking High Availability Smart System Upgrade with Hitless Software Upgrade Self-healing stateful fault repair (SFR) Resilient ECMP and LAG Hashing MLAG ISSU The 7060X and 7260X Series enables highly scalable two-tier network designs with MLAG, ECMP and VXLAN technologies. MLAG Spine - All Active Multipath for Layer 2 Standards based protocol (LACP) Simplified or eliminates Spanning Tree topology Simple to understand and easy to engineer traffic ECMP - All Active Multipath for Layer 3 Standards based protocol (OSPF, BGP) Eliminates L2 for exceptional scalability and fault tolerance Exceptional scale with consistent performance in 2 tiers VXLAN Layer 2 over Layer 3 - Best of Both Worlds All active multipath using ECMP (up to 128-way) Single L3 network for all applications L2 extensions for stateful VM - VM over Layer 3 Extends L2 with exceptional scalabilty (16M Virtual NWs) Cloudburst over public infrastructure
Datasheet
Description
The Arista 7060X and 7260X Series are a range of 1RU and 2RU high performance 40GbE and 100GbE high density, fixed configuration, data center switches with wire speed layer 2 and layer 3 features, and advanced features for software driven cloud networking. The Arista 7060X and 7260X deliver a rich choice of interface speed and density allowing networks seamlessly evolve from 10GbE and 40GbE to 25GbE and 100GbE. With support for advanced EOS features these switches are ideal for traditional or fully virtualized data centers. Arista 7060CX2-32S provides support for IEEE 25GbE and supports a larger shared packet buffer pool of 22 MB with the same low latency of 450ns. The 7060X and 7260X support a flexible combination of speeds including 10G, 25G, 40G and 100G in compact form factors that allows customers to design networks to accommodate the myriad different applications and east-west traffic patterns found in modern data centers whilst providing investment protection. 7060CX2-32S 7060CX-32S 7260QX-64 7260CX-64 Switch Height 1RU 1RU 2RU 2RU Ports 32 x QSFP100 2 x SFP+ 32 x QSFP100 2 x SFP+ 64 x QSFP+ 2 x SFP+ 64 x QSFP100 2 x SFP+ Max. 10GbE Density 130 130 2 258 Max. 25GbE Density 128 128 -- 256 Max. 40GbE Density 32 32 64 64 Max. 50GbE Density 64 64 -- 128 Max. 100GbE Density 32 32 -- 64 Max. I/O Rate (Tbps) 6.4Tbps 6.4Tbps 5.12Tbps 12.8Tbps Max. Forwarding Rate 3.3Bpps 3.3Bpps 3.3Bpps 9.52Bpps Latency 450ns 450ns 550ns 550 to 1500ns Packet Buffer Memory 22MB 16MB 64MB Airflow Direction Front-to-Back or Back-to-Front . High Performance 40/100GbE leaf-spine High Density wirespeed 40GbE and 100GbE Latency from 450ns port to port Quad 10GbE or 25GbE mode support for seamless migrations 50GbE support for high bandwidth storage and compute applications Optimized for DC Designs Flexible choice of 40G and 100G interfaces Up to 128 Way Multi-Pathing over L2 and L3 Power efficient for lower total cost of ownership Redundant and hot swap power and cooling Reversible airflow options for hot and cold aisle Advanced Traffic Control, Provisioning and Monitoring CloudVision for Workflow Automation and Orchestration LANZ for Microburst Detection VXLAN and EOS Network Tracers Open Extensibility and Programmability Software Driven Cloud Networking High Availability Smart System Upgrade with Hitless Software Upgrade Self-healing stateful fault repair (SFR) Resilient ECMP and LAG Hashing MLAG ISSU The 7060X and 7260X Series enables highly scalable two-tier network designs with MLAG, ECMP and VXLAN technologies. MLAG Spine - All Active Multipath for Layer 2 Standards based protocol (LACP) Simplified or eliminates Spanning Tree topology Simple to understand and easy to engineer traffic ECMP - All Active Multipath for Layer 3 Standards based protocol (OSPF, BGP) Eliminates L2 for exceptional scalability and fault tolerance Exceptional scale with consistent performance in 2 tiers VXLAN Layer 2 over Layer 3 - Best of Both Worlds All active multipath using ECMP (up to 128-way) Single L3 network for all applications L2 extensions for stateful VM - VM over Layer 3 Extends L2 with exceptional scalabilty (16M Virtual NWs) Cloudburst over public infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40/100GbE High Density Fixed Configuration Data Center Switches - 7060X/7260X Series - Arista Networks, Inc.
Santa Clara, CA, USA
40/100GbE High Density Fixed Configuration Data Center Switches
7060X/7260X Series
40/100GbE High Density Fixed Configuration Data Center Switches 7060X/7260X Series
The Arista 7060X and 7260X Series are a range of 1RU and 2RU high performance 40GbE and 100GbE high density, fixed configuration, data center switches with wire speed layer 2 and layer 3 features, and advanced features for software driven cloud networking. The Arista 7060X and 7260X deliver a rich choice of interface speed and density allowing networks seamlessly evolve from 10GbE and 40GbE to 25GbE and 100GbE. With support for advanced EOS features these switches are ideal for traditional or fully virtualized data centers. Arista 7060CX2-32S provides support for IEEE 25GbE and supports a larger shared packet buffer pool of 22 MB with the same low latency of 450ns. The 7060X and 7260X support a flexible combination of speeds including 10G, 25G, 40G and 100G in compact form factors that allows customers to design networks to accommodate the myriad different applications and east-west traffic patterns found in modern data centers whilst providing investment protection. 7060CX2-32S 7060CX-32S 7260QX-64 7260CX-64 Switch Height 1RU 1RU 2RU 2RU Ports 32 x QSFP100 2 x SFP+ 32 x QSFP100 2 x SFP+ 64 x QSFP+ 2 x SFP+ 64 x QSFP100 2 x SFP+ Max. 10GbE Density 130 130 2 258 Max. 25GbE Density 128 128 -- 256 Max. 40GbE Density 32 32 64 64 Max. 50GbE Density 64 64 -- 128 Max. 100GbE Density 32 32 -- 64 Max. I/O Rate (Tbps) 6.4Tbps 6.4Tbps 5.12Tbps 12.8Tbps Max. Forwarding Rate 3.3Bpps 3.3Bpps 3.3Bpps 9.52Bpps Latency 450ns 450ns 550ns 550 to 1500ns Packet Buffer Memory 22MB 16MB 64MB Airflow Direction Front-to-Back or Back-to-Front . High Performance 40/100GbE leaf-spine High Density wirespeed 40GbE and 100GbE Latency from 450ns port to port Quad 10GbE or 25GbE mode support for seamless migrations 50GbE support for high bandwidth storage and compute applications Optimized for DC Designs Flexible choice of 40G and 100G interfaces Up to 128 Way Multi-Pathing over L2 and L3 Power efficient for lower total cost of ownership Redundant and hot swap power and cooling Reversible airflow options for hot and cold aisle Advanced Traffic Control, Provisioning and Monitoring CloudVision for Workflow Automation and Orchestration LANZ for Microburst Detection VXLAN and EOS Network Tracers Open Extensibility and Programmability Software Driven Cloud Networking High Availability Smart System Upgrade with Hitless Software Upgrade Self-healing stateful fault repair (SFR) Resilient ECMP and LAG Hashing MLAG ISSU The 7060X and 7260X Series enables highly scalable two-tier network designs with MLAG, ECMP and VXLAN technologies. MLAG Spine - All Active Multipath for Layer 2 Standards based protocol (LACP) Simplified or eliminates Spanning Tree topology Simple to understand and easy to engineer traffic ECMP - All Active Multipath for Layer 3 Standards based protocol (OSPF, BGP) Eliminates L2 for exceptional scalability and fault tolerance Exceptional scale with consistent performance in 2 tiers VXLAN Layer 2 over Layer 3 - Best of Both Worlds All active multipath using ECMP (up to 128-way) Single L3 network for all applications L2 extensions for stateful VM - VM over Layer 3 Extends L2 with exceptional scalabilty (16M Virtual NWs) Cloudburst over public infrastructure

The Arista 7060X and 7260X Series are a range of 1RU and 2RU high performance 40GbE and 100GbE high density, fixed configuration, data center switches with wire speed layer 2 and layer 3 features, and advanced features for software driven cloud networking. The Arista 7060X and 7260X deliver a rich choice of interface speed and density allowing networks seamlessly evolve from 10GbE and 40GbE to 25GbE and 100GbE. With support for advanced EOS features these switches are ideal for traditional or fully virtualized data centers. Arista 7060CX2-32S provides support for IEEE 25GbE and supports a larger shared packet buffer pool of 22 MB with the same low latency of 450ns.

The 7060X and 7260X support a flexible combination of speeds including 10G, 25G, 40G and 100G in compact form factors that allows customers to design networks to accommodate the myriad different applications and east-west traffic patterns found in modern data centers whilst providing investment protection.

7060CX2-32S7060CX-32S7260QX-647260CX-64
Switch Height1RU1RU2RU2RU
Ports32 x QSFP100
2 x SFP+
32 x QSFP100
2 x SFP+
64 x QSFP+
2 x SFP+
64 x QSFP100
2 x SFP+
Max. 10GbE Density1301302258
Max. 25GbE Density128128--256
Max. 40GbE Density32326464
Max. 50GbE Density6464--128
Max. 100GbE Density3232--64
Max. I/O Rate (Tbps)6.4Tbps6.4Tbps5.12Tbps12.8Tbps
Max. Forwarding Rate3.3Bpps3.3Bpps3.3Bpps9.52Bpps
Latency450ns450ns550ns550 to 1500ns
Packet Buffer Memory22MB16MB64MB
Airflow DirectionFront-to-Back or Back-to-Front

.

High Performance 40/100GbE leaf-spine

  • High Density wirespeed 40GbE and 100GbE
  • Latency from 450ns port to port
  • Quad 10GbE or 25GbE mode support for seamless migrations
  • 50GbE support for high bandwidth storage and compute applications

Optimized for DC Designs

  • Flexible choice of 40G and 100G interfaces
  • Up to 128 Way Multi-Pathing over L2 and L3
  • Power efficient for lower total cost of ownership
  • Redundant and hot swap power and cooling
  • Reversible airflow options for hot and cold aisle

Advanced Traffic Control, Provisioning and Monitoring

  • CloudVision for Workflow Automation and Orchestration
  • LANZ for Microburst Detection
  • VXLAN and EOS Network Tracers
  • Open Extensibility and Programmability
  • Software Driven Cloud Networking

High Availability

  • Smart System Upgrade with Hitless Software Upgrade
  • Self-healing stateful fault repair (SFR)
  • Resilient ECMP and LAG Hashing
  • MLAG ISSU

The 7060X and 7260X Series enables highly scalable two-tier network designs with MLAG, ECMP and VXLAN technologies.

MLAG Spine - All Active Multipath for Layer 2

  • Standards based protocol (LACP)
  • Simplified or eliminates Spanning Tree topology
  • Simple to understand and easy to engineer traffic

ECMP - All Active Multipath for Layer 3

  • Standards based protocol (OSPF, BGP)
  • Eliminates L2 for exceptional scalability and fault tolerance
  • Exceptional scale with consistent performance in 2 tiers

VXLAN Layer 2 over Layer 3 - Best of Both Worlds

  • All active multipath using ECMP (up to 128-way)
  • Single L3 network for all applications
  • L2 extensions for stateful VM - VM over Layer 3
  • Extends L2 with exceptional scalabilty (16M Virtual NWs)
  • Cloudburst over public infrastructure
Supplier's Site Datasheet

Technical Specifications

  Arista Networks, Inc.
Product Category Network Equipment
Product Number 7060X/7260X Series
Product Name 40/100GbE High Density Fixed Configuration Data Center Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2316GP-2XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 16 #
View Details
Switches, Hubs - EKI-7659C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details