J&S Machine, Inc. Datasheets for Tube and Pipe Bending Machines
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Tube and Pipe Bending Machines: Learn more
| Product Name | Notes |
|---|---|
| Standard Functions: One axis numerical controlled of bending-axis by encoder / hydraulic valves Bending angle controlled by micro encoder, provides ± 0.1 tolerance Mitsubishi PLC ( Programmable Logic Control )... | |
| High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a... | |
| High performance hydraulic bending machine for metal profiles. Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and... | |
| J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of... | |
| J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine... | |
| Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high... | |
| SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel... | |
| Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable... | |
| The CRM 140 is a hydraulic bending machine that uses the central roller to create a radius. The central roller is hydraulically positioned and the position is fed back to... | |
| The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are... | |
| These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto... | |
| YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes... |