J&S Machine, Inc. Bending Machine CR13-R

Description
J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre C has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR13-R, CR14-R, & CR16- are high performance hydraulic machines for bending steel and aluminum sections. The machines’ housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R & CR14-R can be operated in both the horizontal and vertical position.
Description
J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre C has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR13-R, CR14-R, & CR16- are high performance hydraulic machines for bending steel and aluminum sections. The machines’ housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R & CR14-R can be operated in both the horizontal and vertical position.

Suppliers

Company
Product
Description
Supplier Links
Bending Machine - CR13-R - J&S Machine, Inc.
Ellsworth, WI, United States
Bending Machine
CR13-R
Bending Machine CR13-R
J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre C has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs. The CR13-R, CR14-R, & CR16- are high performance hydraulic machines for bending steel and aluminum sections. The machines’ housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R & CR14-R can be operated in both the horizontal and vertical position.

J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry.

The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre C has developed a complete line of hydraulic and electromechanical machines. With the application of several control options available Tre C has a bending machine to fit your bending needs.

The CR13-R, CR14-R, & CR16- are high performance hydraulic machines for bending steel and aluminum sections. The machines’ housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is heat-treated and ground, mounted in grease lubricated dynamic tapered bearings designed for heavy-duty loads. All three rollers of these machines are driven to give them ample power to pull material through the bend. These machines are available in six different control variations ranging from a basic digital readout to a Windows XP embedded CNC. All of the controls are fed by a low voltage line from the machine and mounted on a wheeled stand separate from the machine. The CR13-R & CR14-R can be operated in both the horizontal and vertical position.

Supplier's Site

Technical Specifications

  J&S Machine, Inc.
Product Category Tube and Pipe Bending Machines
Product Number CR13-R
Product Name Bending Machine
Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3150 inch (8 mm)
View Details
Hand Conduit Bender - 74-003 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Roll
Power Manual
Shape Round
View Details
Mandrel Bending Machine  - DB 60273 3A CNC - transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details