J&S Machine, Inc. Datasheets for Grinders and Grinding Machines

Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more

Product Name Notes
“Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of...
Drum belt grinder type GPS Belt has been developed for finishing square profiles and flat surfaces through a wet grinding process. This is suitable for tube finishing as well as...
J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We...
Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding,...
Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this...