J&S Machine, Inc. Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| “Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of... | |
| J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We... | |
| Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this... | |
| Our abrasive belt centerless polishing machine type TRIS allows to grind, satin finish and linish tubes in straight lenghts with round section made of stainless steel, black steel, aluminum, brass,... |