LaserStar Technologies Corporation Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning... | |
| Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and... | |
| Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA... | |
| Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (6”) Six Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA... |