LaserStar Technologies Corporation Linear Motion Systems for Laser Marking & Engraving

Description
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required
Description
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems for Laser Marking & Engraving -  - LaserStar Technologies Corporation
Riverside, RI, USA
Linear Motion Systems for Laser Marking & Engraving
Linear Motion Systems for Laser Marking & Engraving
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required

Single Axis Motion

  • Single Axis Motorized Linear Stage
  • Variable Speed Adjustment
  • Stage Travel: (4”) Four Inches
  • Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment
  • IMS NEMA 17 Stepper Motor with Built-in Controller and Memory
  • Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output
  • Interconnecting Cables
  • Optional Theta Attachment Available
  • Computer Not Required
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Linear Slides and Linear Stages
Product Name Linear Motion Systems for Laser Marking & Engraving
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Ball Slide Positioning Stage - 750MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details