LaserStar Technologies Corporation Linear Theta Motion Systems for Laser Welding

Description
Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Programmable Motion System for Custom or Repetitive Applications Computer May Be Required*
Description
Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Programmable Motion System for Custom or Repetitive Applications Computer May Be Required*

Suppliers

Company
Product
Description
Supplier Links
Linear Theta Motion Systems for Laser Welding -  - LaserStar Technologies Corporation
Riverside, RI, USA
Linear Theta Motion Systems for Laser Welding
Linear Theta Motion Systems for Laser Welding
Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Programmable Motion System for Custom or Repetitive Applications Computer May Be Required*

Linear with Theta

  • Single Axis Motorized Linear Stage
  • Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate
  • Variable Speed Adjustment
  • Stage Travel: Application Specific
  • Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment
  • IMS NEMA 17 Stepper Motor with Built-in Controller and Memory
  • Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output
  • Interconnecting Cables
  • Programmable Motion System for Custom or Repetitive Applications
  • Computer May Be Required*
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Linear Slides and Linear Stages
Product Name Linear Theta Motion Systems for Laser Welding
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+711L - THK America, Inc.
Specs
Stroke or X-Axis Travel 28.9 inch (734 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Manual Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Device Type Crossed Roller Slide
View Details
Ball Slide Positioning Stage - 753MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details