LaserStar Technologies Corporation Linear Motion Systems for Laser Welding

Description
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (6”) Six Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required
Description
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (6”) Six Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems for Laser Welding -  - LaserStar Technologies Corporation
Riverside, RI, USA
Linear Motion Systems for Laser Welding
Linear Motion Systems for Laser Welding
Single Axis Motion Single Axis Motorized Linear Stage Variable Speed Adjustment Stage Travel: (6”) Six Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with Built-in Controller and Memory Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output Interconnecting Cables Optional Theta Attachment Available Computer Not Required

Single Axis Motion

  • Single Axis Motorized Linear Stage
  • Variable Speed Adjustment
  • Stage Travel: (6”) Six Inches
  • Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment
  • IMS NEMA 17 Stepper Motor with Built-in Controller and Memory
  • Footswitch ON/OFF Motion Control with Digital I/O Laser Fire Output
  • Interconnecting Cables
  • Optional Theta Attachment Available
  • Computer Not Required
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Linear Slides and Linear Stages
Product Name Linear Motion Systems for Laser Welding
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-B60422-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
STAINLESS STEEL 38MM SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18 inch (457 mm)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details