LaserStar Technologies Corporation Datasheets for Multi-axis Positioning Systems

Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.


Multi-axis Positioning Systems: Learn more

Product Name Notes
X-Y Motorized Z Devices Programmable Motorized X Y Z Stage Stage Travel 322: X=6”, Y=4”, Z=2" Stage Travel 323: X=12”, Y=7”, Z=4" Maximum Weight: 322 = 5 lbs., 323 =...
XYZ Theta Motion Devices Programmable Motorized Three (3) Axis Motion System X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting...
Programmable Motorized Four (4) Axis Motion System X=6", Y=4", Z=2", Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment Knobs...
Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323:...
Motion Device XYZ Programmable Motorized X Y Z Stage Stage Travel 322: X=6”, Y=4”, Z=2" Stage Travel 323: X=12”, Y=7”, Z=4" Maximum Weight: 322 = 5 lbs., 323 = 5...
Rotation Module - Hi-Precision Motorized Rotary Stage 5 Axis Manual Positioning Adjustment (X, Y, Z, C, Theta) Variable Rotational Speed Adjustment / Fixed Jog Speed Horizontal or Vertical Mounting Bracket...
X / Y Table 15” X 9” Laser Engraving Systems Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs.,...
X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and...